onsemi Single Zener Diodes MM5Z10VT1G

Description
500 mW Standard Tolerance Zener Diode Voltage Regulators 10 V
Request a Quote Datasheet
Description
500 mW Standard Tolerance Zener Diode Voltage Regulators 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM5Z10VT1G - Rochester Electronics
Newburyport, MA, United States
500 mW Standard Tolerance Zener Diode Voltage Regulators 10 V

500 mW Standard Tolerance Zener Diode Voltage Regulators 10 V

Supplier's Site Datasheet
Single Zener Diodes - MM5Z10VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z10VT1GOSTR-ND
Single Zener Diodes MM5Z10VT1GOSTR-ND
Zener Diode 10V 500mW ±5.5% Surface Mount SOD-523

Zener Diode 10V 500mW ±5.5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z10VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z10VT1GOSDKR-ND
Single Zener Diodes MM5Z10VT1GOSDKR-ND
Zener Diode 10V 500mW ±5.5% Surface Mount SOD-523

Zener Diode 10V 500mW ±5.5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z10VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z10VT1GOSCT-ND
Single Zener Diodes MM5Z10VT1GOSCT-ND
Zener Diode 10V 500mW ±5.5% Surface Mount SOD-523

Zener Diode 10V 500mW ±5.5% Surface Mount SOD-523

Buy Now Datasheet
Diodes - Zener - Single - MM5Z10VT1G - 023569-MM5Z10VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z10VT1G
023569-MM5Z10VT1G
Diodes - Zener - Single - MM5Z10VT1G 023569-MM5Z10VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023569-MM5Z10VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 023569-MM5Z10VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Zener Diodes - 1841162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841162
Zener Diodes 1841162
SOD-523 EUT SNGL PB FREE

SOD-523 EUT SNGL PB FREE

Supplier's Site
Zener Diodes - 1840983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1840983
Zener Diodes 1840983
SOD-523 EUT SNGL PB FREE

SOD-523 EUT SNGL PB FREE

Supplier's Site
Zener Diodes - 1841162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841162P
Zener Diodes 1841162P
SOD-523 EUT SNGL PB FREE

SOD-523 EUT SNGL PB FREE

Supplier's Site
Singapore, Singapore
10V 500mW Zener Diode
287-MM5Z10VT1G
10V 500mW Zener Diode 287-MM5Z10VT1G
10V Zener Diode, 500mW, 5% Tol, SOD-523 Product overview: MM5Z10VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z10VT1G can be used for catalog matching and distributor lookup.

10V Zener Diode, 500mW, 5% Tol, SOD-523 Product overview: MM5Z10VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z10VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MM5Z10VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z10VT1G
Single Zener Diodes MM5Z10VT1G
DIODE ZENER 10V 500MW SOD523

DIODE ZENER 10V 500MW SOD523

Supplier's Site Datasheet
Zener Diode, 200Mw, 10V, Sod-523, Full Reel; Zener Voltage Nom Onsemi - 42K1402 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 10V, Sod-523, Full Reel; Zener Voltage Nom Onsemi
42K1402
Zener Diode, 200Mw, 10V, Sod-523, Full Reel; Zener Voltage Nom Onsemi 42K1402
ZENER DIODE, 200mW, 10V, SOD-523, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z1 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 10V, SOD-523, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 200Mw, 10V, Sod-523; Zener Voltage Vz Typ Onsemi - 10N9527 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 10V, Sod-523; Zener Voltage Vz Typ Onsemi
10N9527
Zener Diode, 200Mw, 10V, Sod-523; Zener Voltage Vz Typ Onsemi 10N9527
ZENER DIODE, 200mW, 10V, SOD-523; Zener Voltage Vz Typ:10V; Power Dissipation Pd:200mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5Z1 Series; Power (Ptot):200mWRoHS Compliant: Yes

ZENER DIODE, 200mW, 10V, SOD-523; Zener Voltage Vz Typ:10V; Power Dissipation Pd:200mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5Z1 Series; Power (Ptot):200mWRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM5Z10VT1G
Zener Diodes MM5Z10VT1G
Zener Diodes 10V 200mW

Zener Diodes 10V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z10VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z10VT1G
Discrete Semiconductor Products - Diodes - Zener MM5Z10VT1G
DIODE ZENER 10V 500MW SOD523

DIODE ZENER 10V 500MW SOD523

Supplier's Site
Diodes >> Zener Diodes - MM5Z10VT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM5Z10VT1G
Diodes >> Zener Diodes MM5Z10VT1G
±5.5% Single 9.4V~10.6V 500mW 10V SOD-523 Zener Diodes ROHS

±5.5% Single 9.4V~10.6V 500mW 10V SOD-523 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM5Z10VT1G MM5Z10VT1GOSTR-ND 023569-MM5Z10VT1G 1841162 1841162P 287-MM5Z10VT1G MM5Z10VT1G 42K1402 10N9527 MM5Z10VT1G MM5Z10VT1G MM5Z10VT1G
Product Name Single Zener Diodes Diodes - Zener - Single - MM5Z10VT1G Zener Diodes Zener Diodes 10V 500mW Zener Diode Single Zener Diodes Zener Diode, 200Mw, 10V, Sod-523, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 200Mw, 10V, Sod-523; Zener Voltage Vz Typ Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-523; SOD-523 2 LEAD SOD-523; SOD-523 SOD-523; Sod-523 SOD-523; SOD-523 Tape and Reel SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
VZ 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data