onsemi 10V 500mW Zener Diode MMSZ4697T1G

Description
10V 500mW Zener Diode SOD-123 SMT 5% Product overview: MMSZ4697T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4697T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10V 500mW Zener Diode SOD-123 SMT 5% Product overview: MMSZ4697T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4697T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 500mW Zener Diode
287-MMSZ4697T1G
10V 500mW Zener Diode 287-MMSZ4697T1G
10V 500mW Zener Diode SOD-123 SMT 5% Product overview: MMSZ4697T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4697T1G can be used for catalog matching and distributor lookup.

10V 500mW Zener Diode SOD-123 SMT 5% Product overview: MMSZ4697T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4697T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 7930882P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930882P
Zener Diodes 7930882P
Zener Diode 500mW 10V 5% SOD-123

Zener Diode 500mW 10V 5% SOD-123

Supplier's Site
Zener Diodes - 7930882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930882
Zener Diodes 7930882
Zener Diode 500mW 10V 5% SOD-123

Zener Diode 500mW 10V 5% SOD-123

Supplier's Site
Zener Diodes - 1632206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632206
Zener Diodes 1632206
Zener Diode 500mW 10V 5% SOD-123

Zener Diode 500mW 10V 5% SOD-123

Supplier's Site
Single Zener Diodes - MMSZ4697T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4697T1GOSTR-ND
Single Zener Diodes MMSZ4697T1GOSTR-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4697T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4697T1GOSCT-ND
Single Zener Diodes MMSZ4697T1GOSCT-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4697T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4697T1GOSDKR-ND
Single Zener Diodes MMSZ4697T1GOSDKR-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diode, 500Mw, 10V, Sod-123; Zener Voltage Nom Onsemi - 71J6026 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 10V, Sod-123; Zener Voltage Nom Onsemi
71J6026
Zener Diode, 500Mw, 10V, Sod-123; Zener Voltage Nom Onsemi 71J6026
ZENER DIODE, 500mW, 10V, SOD-123; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 10V, SOD-123; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 10V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6130 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 10V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6130
Diode, Zener, 10V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6130
DIODE, ZENER, 10V, 0.5W, SOD-123; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

DIODE, ZENER, 10V, 0.5W, SOD-123; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4697T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4697T1G
Single Zener Diodes MMSZ4697T1G
DIODE ZENER 10V 500MW SOD123

DIODE ZENER 10V 500MW SOD123

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ4697T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ4697T1G
Diodes >> Zener Diodes MMSZ4697T1G
±5% Single 9.5V~10.5V 500mW 10V SOD-123 Zener Diodes ROHS

±5% Single 9.5V~10.5V 500mW 10V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4697T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4697T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4697T1G
DIODE ZENER 10V 500MW SOD123

DIODE ZENER 10V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ4697T1G 7930882P 7930882 MMSZ4697T1GOSTR-ND 71J6026 MMSZ4697T1G MMSZ4697T1G MMSZ4697T1G
Product Name 10V 500mW Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Zener Diode, 500Mw, 10V, Sod-123; Zener Voltage Nom Onsemi Single Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 10 volts 10 volts 10 volts 10 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data