Manufacturer: Micro Commercial Co
Win Source Part Number: 1078228-MMBD1503-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 180V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 200mA
Current - Reverse Leakage @ Vr: 10nA @ 180V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: MMBD1503
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Alternative Parts (Cross-Reference): CMPD3003S TR; CMPD3003S TR PBFREE; CMPD3003S Lead Free; CMPD3003S;
Introduction Date: March 29, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE ARRAY GP 180V 200MA SOT23 Product overview: MMBD1503-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1503-TP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 180V 200MA SOT23
DIODE ARRAY GP 180V 200MA SOT23
180V Dual 1.3V@200mA 200mA SOT-23 Switching Diode ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Diodes |
| Product Number | 1078228-MMBD1503-TP | 286-MMBD1503-TP | MMBD1503TPMSCT-ND | MMBD1503-TP | MMBD1503-TP | MMBD1503-TP |
| Product Name | Diodes, Rectifiers - Arrays - MMBD1503-TP | 180V 200MA SOT23 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diodes >> Switching Diode |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | ||
| VR | 180 volts | 180 volts | 180 volts | |||
| IR | 1.00E-5 mA | 1.00E-5 mA |