onsemi 15.0V 200mW Zener Diode MM3Z15VB

Description
200mW 2% Zener, SOD323F 15 V
Request a Quote Datasheet
Description
200mW 2% Zener, SOD323F 15 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z15VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 15 V

200mW 2% Zener, SOD323F 15 V

Supplier's Site Datasheet
15.0V 200mW Zener Diode - 2086-MM3Z15VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15.0V 200mW Zener Diode
2086-MM3Z15VB
15.0V 200mW Zener Diode 2086-MM3Z15VB
Zener Diodes Diode Zener 15.0V 200mW 2% Product overview: MM3Z15VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z15VB can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 15.0V 200mW 2% Product overview: MM3Z15VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z15VB can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MM3Z15VB - 885199-MM3Z15VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z15VB
885199-MM3Z15VB
Diodes - Zener - Single - MM3Z15VB 885199-MM3Z15VB
Manufacturer: ON Semiconductor Win Source Part Number: 885199-MM3Z15VB Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 15 V 200 mW ±2% Surface Mount SOD-323F Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Family Name: MM3Z15 Categories: Discrete Semiconductor Products Case / Package: SOD-323F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MM3Z15VBCT, MM3Z15VBTR, MM3Z15VBDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 885199-MM3Z15VB
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 15 V 200 mW ±2% Surface Mount SOD-323F
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: MM3Z15
Categories: Discrete Semiconductor Products
Case / Package: SOD-323F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MM3Z15VBCT, MM3Z15VBTR, MM3Z15VBDKR

Buy Now Datasheet
Single Zener Diodes - MM3Z15VBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z15VBCT-ND
Single Zener Diodes MM3Z15VBCT-ND
Zener Diode 15V 200mW ±2% Surface Mount SOD-323F

Zener Diode 15V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z15VBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z15VBDKR-ND
Single Zener Diodes MM3Z15VBDKR-ND
Zener Diode 15V 200mW ±2% Surface Mount SOD-323F

Zener Diode 15V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z15VBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z15VBTR-ND
Single Zener Diodes MM3Z15VBTR-ND
Zener Diode 15V 200mW ±2% Surface Mount SOD-323F

Zener Diode 15V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z15VB
Zener Diodes MM3Z15VB
Zener Diodes Diode Zener 15.0V 200mW 2%

Zener Diodes Diode Zener 15.0V 200mW 2%

Buy Now Datasheet
Diodes >> Zener Diodes - MM3Z15VB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z15VB
Diodes >> Zener Diodes MM3Z15VB
±2% Single 14.7V~15.3V 200mW 15V SOD-323FL Zener Diodes ROHS

±2% Single 14.7V~15.3V 200mW 15V SOD-323FL Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 0.2W, 15V, Sod-323F; Zener Voltage Nom Onsemi - 31Y2910 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 15V, Sod-323F; Zener Voltage Nom Onsemi
31Y2910
Zener Diode, 0.2W, 15V, Sod-323F; Zener Voltage Nom Onsemi 31Y2910
ZENER DIODE, 0.2W, 15V, SOD-323F; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.2W, 15V, SOD-323F; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MM3Z15VB - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z15VB
Single Zener Diodes MM3Z15VB
DIODE ZENER 15V 200MW SOD323F

DIODE ZENER 15V 200MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z15VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z15VB
Discrete Semiconductor Products - Diodes - Zener MM3Z15VB
DIODE ZENER 15V 200MW SOD323F

DIODE ZENER 15V 200MW SOD323F

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z15VB 2086-MM3Z15VB 885199-MM3Z15VB MM3Z15VBCT-ND MM3Z15VB MM3Z15VB 31Y2910 MM3Z15VB MM3Z15VB
Product Name 15.0V 200mW Zener Diode Diodes - Zener - Single - MM3Z15VB Single Zener Diodes Zener Diodes Diodes >> Zener Diodes Zener Diode, 0.2W, 15V, Sod-323F; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOD-323; SOD-323FL Reel SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323 SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 28 ohms 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data