onsemi Zener Diodes MMSZ5232BT1G

Description
5.6V Zener diode,MMSZ5232B 500mW
Request a Quote Datasheet
Description
5.6V Zener diode,MMSZ5232B 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 5453055P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453055P
Zener Diodes 5453055P
5.6V Zener diode,MMSZ5232B 500mW

5.6V Zener diode,MMSZ5232B 500mW

Supplier's Site
Zener Diodes - 5453055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453055
Zener Diodes 5453055
5.6V Zener diode,MMSZ5232B 500mW

5.6V Zener diode,MMSZ5232B 500mW

Supplier's Site
Zener Diodes - 1454099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1454099
Zener Diodes 1454099
5.6V Zener diode,MMSZ5232B 500mW

5.6V Zener diode,MMSZ5232B 500mW

Supplier's Site
Diodes - Zener - Single - MMSZ5232BT1G - 024022-MMSZ5232BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5232BT1G
024022-MMSZ5232BT1G
Diodes - Zener - Single - MMSZ5232BT1G 024022-MMSZ5232BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024022-MMSZ5232BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Family Name: MMSZ5232B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5232B_R2_00001; MMSZ5232B_R1_00001; MMSZ5232B-TP; Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024022-MMSZ5232BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 11 Ohm
Family Name: MMSZ5232B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5232B_R2_00001; MMSZ5232B_R1_00001; MMSZ5232B-TP;
Introduction Date: April 14, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
 - MMSZ5232BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5232BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232BT1GOSCT-ND
Single Zener Diodes MMSZ5232BT1GOSCT-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5232BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232BT1GOSTR-ND
Single Zener Diodes MMSZ5232BT1GOSTR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5232BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232BT1GOSDKR-ND
Single Zener Diodes MMSZ5232BT1GOSDKR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
5.6V 500mW Zener Diode
287-MMSZ5232BT1G
5.6V 500mW Zener Diode 287-MMSZ5232BT1G
5.6V 5% Zener Diode 500mW SOD-123 T/R Product overview: MMSZ5232BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232BT1G can be used for catalog matching and distributor lookup.

5.6V 5% Zener Diode 500mW SOD-123 T/R Product overview: MMSZ5232BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE, ZENER 500MW 5.6V, SOD-123 PKG - 70100210 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ZENER 500MW 5.6V, SOD-123 PKG
70100210
DIODE, ZENER 500MW 5.6V, SOD-123 PKG 70100210
DIODE, ZENER 500MW 5.6V, SOD-123 PKG

DIODE, ZENER 500MW 5.6V, SOD-123 PKG

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5232BT1G
Zener Diodes MMSZ5232BT1G
Zener Diodes 5.6V 500mW

Zener Diodes 5.6V 500mW

Buy Now Datasheet
Diodes >> Zener Diodes - MMSZ5232BT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5232BT1G
Diodes >> Zener Diodes MMSZ5232BT1G
±5% Single 5.32V~5.88V 500mW 5.6V SOD-123 Zener Diodes ROHS

±5% Single 5.32V~5.88V 500mW 5.6V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5232BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5232BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5232BT1G
DIODE ZENER 5.6V 500MW SOD123

DIODE ZENER 5.6V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5232BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5232BT1G
Single Zener Diodes MMSZ5232BT1G
DIODE ZENER 5.6V 500MW SOD123

DIODE ZENER 5.6V 500MW SOD123

Supplier's Site Datasheet
Zener Diode, 500Mw, 5.6V, Sod-123; Zener Voltage Nom Onsemi - 88H4904 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.6V, Sod-123; Zener Voltage Nom Onsemi
88H4904
Zener Diode, 500Mw, 5.6V, Sod-123; Zener Voltage Nom Onsemi 88H4904
ZENER DIODE, 500mW, 5.6V, SOD-123; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ5221BT1 Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.6V, SOD-123; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ5221BT1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 5453055P 5453055 024022-MMSZ5232BT1G MMSZ5232BT1G MMSZ5232BT1GOSCT-ND 287-MMSZ5232BT1G 70100210 MMSZ5232BT1G MMSZ5232BT1G MMSZ5232BT1G MMSZ5232BT1G 88H4904
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ5232BT1G Single Zener Diodes 5.6V 500mW Zener Diode DIODE, ZENER 500MW 5.6V, SOD-123 PKG Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 500Mw, 5.6V, Sod-123; Zener Voltage Nom Onsemi
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD Tape and Reel SOD-123 SOD-123; SOD-123-2 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2
Life Cycle Stage Active Active Active
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data