onsemi Diodes - Zener - Single - MMSZ4702T1G MMSZ4702T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023993-MMSZ4702T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Family Name: MMSZ4702 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4702ET3G; MMSZ4702T3G; SZMMSZ4702ET1G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023993-MMSZ4702T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Family Name: MMSZ4702 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4702ET3G; MMSZ4702T3G; SZMMSZ4702ET1G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ4702T1G - 023993-MMSZ4702T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4702T1G
023993-MMSZ4702T1G
Diodes - Zener - Single - MMSZ4702T1G 023993-MMSZ4702T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023993-MMSZ4702T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Family Name: MMSZ4702 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4702ET3G; MMSZ4702T3G; SZMMSZ4702ET1G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023993-MMSZ4702T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Family Name: MMSZ4702
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ4702ET3G; MMSZ4702T3G; SZMMSZ4702ET1G;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - MMSZ4702T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4702T1GOSCT-ND
Single Zener Diodes MMSZ4702T1GOSCT-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4702T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4702T1GOSTR-ND
Single Zener Diodes MMSZ4702T1GOSTR-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4702T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4702T1GOSDKR-ND
Single Zener Diodes MMSZ4702T1GOSDKR-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ4702T1G - Rochester Electronics
Newburyport, MA, United States
Low Current Zener Diode Voltage Regulator 15 V

Low Current Zener Diode Voltage Regulator 15 V

Supplier's Site Datasheet
Zener Diodes - 7916191P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916191P
Zener Diodes 7916191P
Zener Diode 15V 5% 500mW SOD123

Zener Diode 15V 5% 500mW SOD123

Supplier's Site
Zener Diodes - 7916191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916191
Zener Diodes 7916191
Zener Diode 15V 5% 500mW SOD123

Zener Diode 15V 5% 500mW SOD123

Supplier's Site
Zener Diodes - 1629448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1629448
Zener Diodes 1629448
Zener Diode 15V 5% 500mW SOD123

Zener Diode 15V 5% 500mW SOD123

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ4702T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4702T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4702T1G
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 15V, Sod-123; Zener Voltage Nom Onsemi - 71J6027 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 15V, Sod-123; Zener Voltage Nom Onsemi
71J6027
Zener Diode, 500Mw, 15V, Sod-123; Zener Voltage Nom Onsemi 71J6027
ZENER DIODE, 500mW, 15V, SOD-123; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 15V, SOD-123; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4702T1G
Zener Diodes MMSZ4702T1G
Zener Diodes 15V 500mW

Zener Diodes 15V 500mW

Buy Now Datasheet
Diodes >> Zener Diodes - MMSZ4702T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ4702T1G
Diodes >> Zener Diodes MMSZ4702T1G
±5% Single 14.25V~15.75V 500mW 15V SOD-123 Zener Diodes ROHS

±5% Single 14.25V~15.75V 500mW 15V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4702T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4702T1G
Single Zener Diodes MMSZ4702T1G
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023993-MMSZ4702T1G MMSZ4702T1GOSCT-ND MMSZ4702T1G 7916191P 7916191 MMSZ4702T1G 71J6027 MMSZ4702T1G MMSZ4702T1G MMSZ4702T1G
Product Name Diodes - Zener - Single - MMSZ4702T1G Single Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 15V, Sod-123; Zener Voltage Nom Onsemi Zener Diodes Diodes >> Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123 SOD-123; SOD-123
VZ 15 volts 15 volts 15 volts 15 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data