Win Source Part Number: 1367184-MBRD10200
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Base Product Number: MBRD10200
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 200 V
Capacitance @ Vr, F: 300pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
DIODE SCHOTTKY 200V DPAK Product overview: MBRD10200 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD10200 can be used for catalog matching and distributor lookup.
Diode Schottky 200V Surface Mount DPAK
Diode Schottky 200V Surface Mount DPAK
Diode Schottky 200V Surface Mount DPAK
200V 900mV@10A 10A DPAK Schottky Barrier Diodes (SBD) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 1367184-MBRD10200 | 280-MBRD10200 | 1655-MBRD10200TR-ND | MBRD10200 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky 200V DPAK Diode and Rectifier | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) |
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | Tape & Reel (TR) | DPAK |