onsemi Single Diodes MBR140SFT1G

Description
Diode Schottky 40V 1A Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR140SFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR140SFT1GOSTR-ND
Single Diodes MBR140SFT1GOSTR-ND
Diode Schottky 40V 1A Surface Mount SOD-123FL

Diode Schottky 40V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR140SFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR140SFT1GOSCT-ND
Single Diodes MBR140SFT1GOSCT-ND
Diode Schottky 40V 1A Surface Mount SOD-123FL

Diode Schottky 40V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR140SFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR140SFT1GOSDKR-ND
Single Diodes MBR140SFT1GOSDKR-ND
Diode Schottky 40V 1A Surface Mount SOD-123FL

Diode Schottky 40V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6880495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880495
Schottky Diodes & Rectifiers 6880495
Diode Schottky 40V 1A SOD-123FL

Diode Schottky 40V 1A SOD-123FL

Supplier's Site
Schottky Diodes & Rectifiers - 6880495P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880495P
Schottky Diodes & Rectifiers 6880495P
Diode Schottky 40V 1A SOD-123FL

Diode Schottky 40V 1A SOD-123FL

Supplier's Site
Schottky Diodes & Rectifiers - 1249992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1249992
Schottky Diodes & Rectifiers 1249992
Diode Schottky 40V 1A SOD-123FL

Diode Schottky 40V 1A SOD-123FL

Supplier's Site
Diodes, Rectifiers - Single - MBR140SFT1G - 074274-MBR140SFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR140SFT1G
074274-MBR140SFT1G
Diodes, Rectifiers - Single - MBR140SFT1G 074274-MBR140SFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 074274-MBR140SFT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Family Name: MBR140SF Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123L Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CDBMTS140-HF; NRVB140SFT1G; RB050M-30TR; CMMSH1-40; Introduction Date: October 09, 2002 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 074274-MBR140SFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Family Name: MBR140SF
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123L
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CDBMTS140-HF; NRVB140SFT1G; RB050M-30TR; CMMSH1-40;
Introduction Date: October 09, 2002
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Automotive

Buy Now Datasheet
Schottky SMD 1A 40V Diode and Rectifier - 280-MBR140SFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1A 40V Diode and Rectifier
280-MBR140SFT1G
Schottky SMD 1A 40V Diode and Rectifier 280-MBR140SFT1G
1A 40V Schottky Rectifier, SOD-123FL, Surface Mount Product overview: MBR140SFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR140SFT1G can be used for catalog matching and distributor lookup.

1A 40V Schottky Rectifier, SOD-123FL, Surface Mount Product overview: MBR140SFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR140SFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR140SFT1G
Schottky Diodes & Rectifiers MBR140SFT1G
Schottky Diodes & Rectifiers 1A 40V

Schottky Diodes & Rectifiers 1A 40V

Buy Now Datasheet
Single Diodes - MBR140SFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR140SFT1G
Single Diodes MBR140SFT1G
DIODE SCHOTTKY 40V 1A SOD123FL

DIODE SCHOTTKY 40V 1A SOD123FL

Supplier's Site Datasheet
Diode, Schottky, 1A, 40V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi - 42K0005 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
42K0005
Diode, Schottky, 1A, 40V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi 42K0005
DIODE, SCHOTTKY, 1A, 40V, SOD-123FL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, SOD-123FL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi - 58M8780 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi
58M8780
Diode, Schottky, 1A, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi 58M8780
DIODE, SCHOTTKY, 1A, 40V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MBR140SFT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBR140SFT1G
Diodes >> Schottky Barrier Diodes (SBD) MBR140SFT1G
40V 550mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

40V 550mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR140SFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR140SFT1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR140SFT1G
DIODE SCHOTTKY 40V 1A SOD123FL

DIODE SCHOTTKY 40V 1A SOD123FL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number MBR140SFT1GOSTR-ND 6880495 6880495P 074274-MBR140SFT1G 280-MBR140SFT1G MBR140SFT1G MBR140SFT1G 42K0005 58M8780 MBR140SFT1G MBR140SFT1G
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MBR140SFT1G Schottky SMD 1A 40V Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Diode, Schottky, 1A, 40V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 1A, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123fl SOD-123; SOD-123 SOD-123; SOD-123L Tape and Reel SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data