onsemi 3.3V 500mW Zener Diode MMSZ4684T1G

Description
3.3V Zener Diode, 500mW, SOD-123, 5% Tolerance Product overview: MMSZ4684T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4684T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V Zener Diode, 500mW, SOD-123, 5% Tolerance Product overview: MMSZ4684T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4684T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 500mW Zener Diode
287-MMSZ4684T1G
3.3V 500mW Zener Diode 287-MMSZ4684T1G
3.3V Zener Diode, 500mW, SOD-123, 5% Tolerance Product overview: MMSZ4684T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4684T1G can be used for catalog matching and distributor lookup.

3.3V Zener Diode, 500mW, SOD-123, 5% Tolerance Product overview: MMSZ4684T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4684T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4684T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4684T1GOSTR-ND
Single Zener Diodes MMSZ4684T1GOSTR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4684T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4684T1GOSCT-ND
Single Zener Diodes MMSZ4684T1GOSCT-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4684T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4684T1GOSDKR-ND
Single Zener Diodes MMSZ4684T1GOSDKR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 6878250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878250
Zener Diodes 6878250
Diode Zener 3.3V 5% 500mW SOD-123

Diode Zener 3.3V 5% 500mW SOD-123

Supplier's Site
Zener Diodes - 6878250P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878250P
Zener Diodes 6878250P
Diode Zener 3.3V 5% 500mW SOD-123

Diode Zener 3.3V 5% 500mW SOD-123

Supplier's Site
Zener Diodes - 1632516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632516
Zener Diodes 1632516
Diode Zener 3.3V 5% 500mW SOD-123

Diode Zener 3.3V 5% 500mW SOD-123

Supplier's Site
Diodes - Zener - Single - MMSZ4684T1G - 023979-MMSZ4684T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4684T1G
023979-MMSZ4684T1G
Diodes - Zener - Single - MMSZ4684T1G 023979-MMSZ4684T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023979-MMSZ4684T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 7.5μA @ 1.5V Voltage - Zener (Nom) (Vz): 3.3V Family Name: MMSZ4684 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4684ET3; MMSZ4684ET1G; SZMMSZ4684ET1G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023979-MMSZ4684T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 7.5μA @ 1.5V
Voltage - Zener (Nom) (Vz): 3.3V
Family Name: MMSZ4684
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ4684ET3; MMSZ4684ET1G; SZMMSZ4684ET1G;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
 - MMSZ4684T1G - Rochester Electronics
Newburyport, MA, United States
Low Current Zener Diode Voltage Regulator 3.3 V

Low Current Zener Diode Voltage Regulator 3.3 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4684T1G
Zener Diodes MMSZ4684T1G
Zener Diodes 3.3V 500mW

Zener Diodes 3.3V 500mW

Buy Now Datasheet
Diodes >> Zener Diodes - MMSZ4684T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ4684T1G
Diodes >> Zener Diodes MMSZ4684T1G
±5% Single 3.13V~3.47V 500mW 3.3V SOD-123 Zener Diodes ROHS

±5% Single 3.13V~3.47V 500mW 3.3V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4684T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4684T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4684T1G
DIODE ZENER 3.3V 500MW SOD123

DIODE ZENER 3.3V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 3.3V, Sod-123; Zener Voltage Nom Onsemi - 45J1578 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.3V, Sod-123; Zener Voltage Nom Onsemi
45J1578
Zener Diode, 500Mw, 3.3V, Sod-123; Zener Voltage Nom Onsemi 45J1578
ZENER DIODE, 500mW, 3.3V, SOD-123; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ4xxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.3V, SOD-123; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ4xxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Single Diode, 3.3 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi - 72T2539 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 3.3 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi
72T2539
Zener Single Diode, 3.3 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi 72T2539
Zener Single Diode, 3.3 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, 3.3 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site
Zener Single Diode, 3.3 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi - 31Y2850 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 3.3 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi
31Y2850
Zener Single Diode, 3.3 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi 31Y2850
Zener Single Diode, 3.3 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, 3.3 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4684T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4684T1G
Single Zener Diodes MMSZ4684T1G
DIODE ZENER 3.3V 500MW SOD123

DIODE ZENER 3.3V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ4684T1G MMSZ4684T1GOSTR-ND 6878250 6878250P 023979-MMSZ4684T1G MMSZ4684T1G MMSZ4684T1G MMSZ4684T1G MMSZ4684T1G 45J1578 72T2539 MMSZ4684T1G
Product Name 3.3V 500mW Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ4684T1G Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 3.3V, Sod-123; Zener Voltage Nom Onsemi Zener Single Diode, 3.3 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi Single Zener Diodes
Package Tape and Reel SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123-2 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data