Diode Schottky 80V 500mA Surface Mount SOD-123
Diode Schottky 80V 500mA Surface Mount SOD-123
Diode Schottky 80V 500mA Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 129262-MBR0580S1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 800mV @ 500mA
Current - Reverse Leakage @ Vr: 5μA @ 80V
Capacitance @ Vr, F: 15pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: MBR0580S1
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR0580-TP; MBR0580; MBR0580-TP-HF;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
DIODE SCHOTTKY 80V 500MA SOD123 Product overview: MBR0580S1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0580S1-7 can be used for catalog matching and distributor lookup.
80V 800mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 80V 500MA SOD123
DIODE SCHOTTKY 80V 500MA SOD123
SCHOTTKY RECTIFIER, SINGLE, 80V, SOD-123; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):500mA; Diode Configuration:Single
SCHOTTKY RECTIFIER, SINGLE, 80V, SOD-123; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):500mA; Diode Configuration:Single
Schottky Diodes & Rectifiers SBR 0.5A 80Vrrm 14A Ifsm 80Vrrm 15pF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | MBR0580S1-7DITR-ND | 129262-MBR0580S1-7 | 280-MBR0580S1-7 | MBR0580S1-7 | MBR0580S1-7 | MBR0580S1-7 | 07AH4106 | MBR0580S1-7 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBR0580S1-7 | Schottky 80V 500MA Diode and Rectifier | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rectifier, Single, 80V, Sod-123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Schottky Diodes & Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||||
| Life Cycle Stage | Active | Active | ||||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts |