onsemi Diodes - Zener - Single - MMSZ5242BT1G MMSZ5242BT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024045-MMSZ5242BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Family Name: MMSZ5242B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5242B_R2_00001; MMSZ5242B_R1_00001; MMSZ5242B; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024045-MMSZ5242BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Family Name: MMSZ5242B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5242B_R2_00001; MMSZ5242B_R1_00001; MMSZ5242B; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5242BT1G - 024045-MMSZ5242BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5242BT1G
024045-MMSZ5242BT1G
Diodes - Zener - Single - MMSZ5242BT1G 024045-MMSZ5242BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024045-MMSZ5242BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Family Name: MMSZ5242B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5242B_R2_00001; MMSZ5242B_R1_00001; MMSZ5242B; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control

Manufacturer: ON Semiconductor
Win Source Part Number: 024045-MMSZ5242BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Family Name: MMSZ5242B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5242B_R2_00001; MMSZ5242B_R1_00001; MMSZ5242B;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control

Buy Now Datasheet
Single Zener Diodes - MMSZ5242BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5242BT1GOSDKR-ND
Single Zener Diodes MMSZ5242BT1GOSDKR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5242BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5242BT1GOSCT-ND
Single Zener Diodes MMSZ5242BT1GOSCT-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5242BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5242BT1GOSTR-ND
Single Zener Diodes MMSZ5242BT1GOSTR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ5242BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Singapore, Singapore
12V 30Ohm 500mW Zener Diode
287-MMSZ5242BT1G
12V 30Ohm 500mW Zener Diode 287-MMSZ5242BT1G
Zener Diode Single 12V 5% 30Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5242BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 30Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 30Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5242BT1G can be used for catalog matching and distributor lookup.

Zener Diode Single 12V 5% 30Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5242BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 30Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 30Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5242BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 5453140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453140
Zener Diodes 5453140
12V Zener diode,MMSZ5242B 500mW

12V Zener diode,MMSZ5242B 500mW

Supplier's Site
Zener Diodes - 5453140P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453140P
Zener Diodes 5453140P
12V Zener diode,MMSZ5242B 500mW

12V Zener diode,MMSZ5242B 500mW

Supplier's Site
Zener Diodes - 1787581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787581
Zener Diodes 1787581
12V Zener diode,MMSZ5242B 500mW

12V Zener diode,MMSZ5242B 500mW

Supplier's Site
Single Zener Diodes - MMSZ5242BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5242BT1G
Single Zener Diodes MMSZ5242BT1G
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site Datasheet
Zener Diode, 500Mw, 12V, Sod-123; Zener Voltage Nom Onsemi - 83H7448 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 12V, Sod-123; Zener Voltage Nom Onsemi
83H7448
Zener Diode, 500Mw, 12V, Sod-123; Zener Voltage Nom Onsemi 83H7448
ZENER DIODE, 500mW, 12V, SOD-123; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ5221BT1 Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 12V, SOD-123; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ5221BT1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 12V, 0.5W; Zener Voltage Vz Typ Onsemi - 58M9232 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 0.5W; Zener Voltage Vz Typ Onsemi
58M9232
Diode, Zener, 12V, 0.5W; Zener Voltage Vz Typ Onsemi 58M9232
DIODE, ZENER, 12V, 0.5W; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ5221BT1 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 12V, 0.5W; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ5221BT1 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Single Diode, 12 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi - 31Y2897 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 12 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi
31Y2897
Zener Single Diode, 12 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi 31Y2897
Zener Single Diode, 12 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, 12 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5242BT1G
Zener Diodes MMSZ5242BT1G
Zener Diodes 12V 500mW

Zener Diodes 12V 500mW

Buy Now Datasheet
Diodes >> Zener Diodes - MMSZ5242BT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5242BT1G
Diodes >> Zener Diodes MMSZ5242BT1G
±5% Single 11.4V~12.6V 500mW 12V SOD-123 Zener Diodes ROHS

±5% Single 11.4V~12.6V 500mW 12V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5242BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5242BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5242BT1G
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 024045-MMSZ5242BT1G MMSZ5242BT1GOSDKR-ND MMSZ5242BT1G 287-MMSZ5242BT1G 5453140 5453140P MMSZ5242BT1G 83H7448 58M9232 31Y2897 MMSZ5242BT1G MMSZ5242BT1G MMSZ5242BT1G
Product Name Diodes - Zener - Single - MMSZ5242BT1G Single Zener Diodes 12V 30Ohm 500mW Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Zener Diode, 500Mw, 12V, Sod-123; Zener Voltage Nom Onsemi Diode, Zener, 12V, 0.5W; Zener Voltage Vz Typ Onsemi Zener Single Diode, 12 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123 SOD-123; SOD-123
VZ 12 volts 12 volts 12 volts 12 volts 12 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data