Diode Array 1 Pair Common Cathode Schottky 45V Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
45V Dual Common Cathode 570mV@10A 10A D2PAK Schottky Barrier Diodes (SBD) ROHS
DIODE ARRAY SCHOTTKY 45V D2PAK
| DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 1655-MBRB2045CTTR-ND | MBRB2045CT | MBRB2045CT |
| Product Name | Diode Arrays | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | D2PAK |