Manufacturer: Diodes Incorporated
Win Source Part Number: 023658-MMBD3004S-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 240V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 225mA (DC)
Family Name: MMBD3004S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MMBD3004S-TP; MMBD3004S-TP-HF; MMBD3004S T/R13;
Introduction Date: November 11, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 300V 225MA SOT23 Product overview: MMBD3004S-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 225MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 225MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD3004S-7-F can be used for catalog matching and distributor lookup.
SWITCHING DIODE, 350V, SOT-23; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:350V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:4A; No. of Pins:3PinsRoHS Compliant: Yes
300V 350mW Dual 1.25V@200mA 50ns 225mA SOT-23 Switching Diode ROHS
DIODE ARRAY GP 300V 225MA SOT23
DIODE ARRAY GP 300V 225MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes | Diodes | Diode Arrays | Rectifiers |
| Product Number | 023658-MMBD3004S-7-F | 286-MMBD3004S-7-F | 51R6788 | MMBD3004S-7-F | MMBD3004S-7-F | MMBD3004S-7-F |
| Product Name | Diodes, Rectifiers - Arrays - MMBD3004S-7-F | 300V 225MA SOT23 Diode and Rectifier | Switching Diode, 350V, Sot-23; Diode Configuration Diodes Inc. | Diodes >> Switching Diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Removed | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | |
| VR | 300 volts | 300 volts | 300 volts | |||
| IR | 1.00E-4 mA | 1.00E-4 mA |