Vishay Intertechnology, Inc. 15V 0.5W Zener Diode MMSZ5245C-E3-08

Description
Zener Diode, 15V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5245C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5245C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5245C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5245C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 0.5W Zener Diode - 287-MMSZ5245C-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.5W Zener Diode
287-MMSZ5245C-E3-08
15V 0.5W Zener Diode 287-MMSZ5245C-E3-08
Zener Diode, 15V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5245C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5245C-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5245C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5245C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5245C-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5245C-E3-08GITR-ND
Single Zener Diodes MMSZ5245C-E3-08GITR-ND
Zener Diode 15V 500mW ±2% Surface Mount SOD-123

Zener Diode 15V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5245C-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5245C-E3-08GICT-ND
Single Zener Diodes MMSZ5245C-E3-08GICT-ND
Zener Diode 15V 500mW ±2% Surface Mount SOD-123

Zener Diode 15V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5245C-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5245C-E3-08GIDKR-ND
Single Zener Diodes MMSZ5245C-E3-08GIDKR-ND
Zener Diode 15V 500mW ±2% Surface Mount SOD-123

Zener Diode 15V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5245C-E3-08 - 1078461-MMSZ5245C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5245C-E3-08
1078461-MMSZ5245C-E3-08
Diodes - Zener - Single - MMSZ5245C-E3-08 1078461-MMSZ5245C-E3-08
Manufacturer: Vishay Win Source Part Number: 1078461-MMSZ5245C-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1078461-MMSZ5245C-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - MMSZ5245C-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5245C-E3-08
Single Zener Diodes MMSZ5245C-E3-08
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ5245C-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5245C-E3-08
Diodes >> Zener Diodes MMSZ5245C-E3-08
±2% Single 500mW 15V SOD-123 Zener Diodes ROHS

±2% Single 500mW 15V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5245C-E3-08
Zener Diodes MMSZ5245C-E3-08
Zener Diodes 15 Volt 0.5W 2%

Zener Diodes 15 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5245C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5245C-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5245C-E3-08
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5245C-E3-08 MMSZ5245C-E3-08GITR-ND 1078461-MMSZ5245C-E3-08 MMSZ5245C-E3-08 MMSZ5245C-E3-08 MMSZ5245C-E3-08 MMSZ5245C-E3-08
Product Name 15V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5245C-E3-08 Single Zener Diodes Diodes >> Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data