PANJIT SemiConductor Single Zener Diodes MMSZ5255A_R1_00001

Description
Zener Diode 28V 500mW ±2% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 28V 500mW ±2% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3757-MMSZ5255A_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-MMSZ5255A_R1_00001TR-ND
Single Zener Diodes 3757-MMSZ5255A_R1_00001TR-ND
Zener Diode 28V 500mW ±2% Surface Mount SOD-123

Zener Diode 28V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-MMSZ5255A_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-MMSZ5255A_R1_00001CT-ND
Single Zener Diodes 3757-MMSZ5255A_R1_00001CT-ND
Zener Diode 28V 500mW ±2% Surface Mount SOD-123

Zener Diode 28V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-MMSZ5255A_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 28V 500mW ±2% Surface Mount SOD-123

Zener Diode 28V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
28V 0.5W Zener Diode
287-MMSZ5255A_R1_00001
28V 0.5W Zener Diode 287-MMSZ5255A_R1_00001
Zener Diode, 28V V(Z), 2%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: MMSZ5255A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5255A_R1_000 01 can be used for catalog matching and distributor lookup.

Zener Diode, 28V V(Z), 2%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: MMSZ5255A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5255A_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5255A_R1_00001 - 927588-MMSZ5255A_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5255A_R1_00001
927588-MMSZ5255A_R1_00001
Diodes - Zener - Single - MMSZ5255A_R1_00001 927588-MMSZ5255A_R1_00001
Manufacturer: Panjit Win Source Part Number: 927588-MMSZ5255A_R1_ 00001 Series: MMSZ5229A Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 28 V 500 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0050 Other Part Number: 3757-MMSZ5255A_R1_00 001TR, 3757-MMSZ5255A_R1_00 001CT, 3757-MMSZ5255A_R1_00 001DKR

Manufacturer: Panjit
Win Source Part Number: 927588-MMSZ5255A_R1_00001
Series: MMSZ5229A
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 28 V 500 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0050
Other Part Number: 3757-MMSZ5255A_R1_00001TR, 3757-MMSZ5255A_R1_00001CT, 3757-MMSZ5255A_R1_00001DKR

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMSZ5255A_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5255A_R1_00001
Discrete Semiconductor Products - Diodes - Zener MMSZ5255A_R1_00001
SOD-123, ZENER

SOD-123, ZENER

Supplier's Site
Diodes >> Zener Diodes - MMSZ5255A_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5255A_R1_00001
Diodes >> Zener Diodes MMSZ5255A_R1_00001
±2% Single 27.44V~28.56V 500mW 28V SOD-123 Zener Diodes ROHS

±2% Single 27.44V~28.56V 500mW 28V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5255A_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5255A_R1_00001
Single Zener Diodes MMSZ5255A_R1_00001
SOD-123, ZENER

SOD-123, ZENER

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3757-MMSZ5255A_R1_00001TR-ND 287-MMSZ5255A_R1_00001 927588-MMSZ5255A_R1_00001 MMSZ5255A_R1_00001 MMSZ5255A_R1_00001 MMSZ5255A_R1_00001
Product Name Single Zener Diodes 28V 0.5W Zener Diode Diodes - Zener - Single - MMSZ5255A_R1_00001 Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes
Tj -50 to 150 C (-58 to 302 F) -55 C (-67 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
RoHS Compliant RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123
Unlock Full Specs
to access all available technical data