onsemi Schottky Diodes & Rectifiers MRA4004T3G

Description
Rectifier diode,MRA4004 1A 400V
Request a Quote Datasheet
Description
Rectifier diode,MRA4004 1A 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6490904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6490904
Schottky Diodes & Rectifiers 6490904
Rectifier diode,MRA4004 1A 400V

Rectifier diode,MRA4004 1A 400V

Supplier's Site
Schottky Diodes & Rectifiers - 6490897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6490897
Schottky Diodes & Rectifiers 6490897
Rectifier diode,MRA4004 1A 400V

Rectifier diode,MRA4004 1A 400V

Supplier's Site
Schottky Diodes & Rectifiers - 5452456P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452456P
Schottky Diodes & Rectifiers 5452456P
Rectifier diode,MRA4004 1A 400V

Rectifier diode,MRA4004 1A 400V

Supplier's Site
Schottky Diodes & Rectifiers - 5452456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452456
Schottky Diodes & Rectifiers 5452456
Rectifier diode,MRA4004 1A 400V

Rectifier diode,MRA4004 1A 400V

Supplier's Site
Singapore, Singapore
400V 1A Diode and Rectifier
280-MRA4004T3G
400V 1A Diode and Rectifier 280-MRA4004T3G
400V 1A Rectifier Diode, SILICON, SMA Product overview: MRA4004T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRA4004T3G can be used for catalog matching and distributor lookup.

400V 1A Rectifier Diode, SILICON, SMA Product overview: MRA4004T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRA4004T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MRA4004T3G - 024356-MRA4004T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MRA4004T3G
024356-MRA4004T3G
Diodes, Rectifiers - Single - MRA4004T3G 024356-MRA4004T3G
Manufacturer: ON Semiconductor Win Source Part Number: 024356-MRA4004T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -55°C to 175°C Family Name: MRA4004 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): US1G/5AT; US1G/63T; US1G-E3/1; Introduction Date: January 05, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 024356-MRA4004T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Family Name: MRA4004
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): US1G/5AT; US1G/63T; US1G-E3/1;
Introduction Date: January 05, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive

Buy Now Datasheet
Single Diodes - MRA4004T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MRA4004T3GOSCT-ND
Single Diodes MRA4004T3GOSCT-ND
Diode Standard 400V 1A Surface Mount SMA

Diode Standard 400V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MRA4004T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MRA4004T3GOSTR-ND
Single Diodes MRA4004T3GOSTR-ND
Diode Standard 400V 1A Surface Mount SMA

Diode Standard 400V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MRA4004T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MRA4004T3GOSDKR-ND
Single Diodes MRA4004T3GOSDKR-ND
Diode Standard 400V 1A Surface Mount SMA

Diode Standard 400V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MRA4004T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MRA4004T3G
Single Diodes MRA4004T3G
DIODE GEN PURP 400V 1A SMA

DIODE GEN PURP 400V 1A SMA

Supplier's Site Datasheet
Standard Diode, 1A, 400V, 403D; Repetitive Peak Reverse Voltage Onsemi - 45J1687 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 400V, 403D; Repetitive Peak Reverse Voltage Onsemi
45J1687
Standard Diode, 1A, 400V, 403D; Repetitive Peak Reverse Voltage Onsemi 45J1687
STANDARD DIODE, 1A, 400V, 403D; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 400V, 403D; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 1A, 400V, 403D, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 31M3369 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 400V, 403D, Full Reel; Repetitive Peak Reverse Voltage Onsemi
31M3369
Standard Diode, 1A, 400V, 403D, Full Reel; Repetitive Peak Reverse Voltage Onsemi 31M3369
STANDARD DIODE, 1A, 400V, 403D, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 400V, 403D, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi - 58M9353 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi
58M9353
Diode, Standard, 1A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi 58M9353
DIODE, STANDARD, 1A, SMA; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; Operating RoHS Compliant: Yes

DIODE, STANDARD, 1A, SMA; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - MRA4004T3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
MRA4004T3G
Diodes >> Diodes - General Purpose MRA4004T3G
1A 400V 1.18V@2A SMA(DO-214AC) Diodes - General Purpose ROHS

1A 400V 1.18V@2A SMA(DO-214AC) Diodes - General Purpose ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MRA4004T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MRA4004T3G
Discrete Semiconductor Products - Diodes - Rectifiers MRA4004T3G
DIODE GEN PURP 400V 1A SMA

DIODE GEN PURP 400V 1A SMA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MRA4004T3G
Rectifiers MRA4004T3G
Rectifiers 400V 1A Standard

Rectifiers 400V 1A Standard

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes General Purpose Diodes Diodes Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 6490904 5452456P 280-MRA4004T3G 024356-MRA4004T3G MRA4004T3GOSCT-ND MRA4004T3G 45J1687 58M9353 MRA4004T3G MRA4004T3G MRA4004T3G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - MRA4004T3G Single Diodes Single Diodes Standard Diode, 1A, 400V, 403D; Repetitive Peak Reverse Voltage Onsemi Diode, Standard, 1A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi Diodes >> Diodes - General Purpose Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Do-214ac (sma) DO-214AC SMA; DO-214AC, SMA SMA SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.18 volts 1.1 volts
Unlock Full Specs
to access all available technical data