DIODE ZENER 20V 500MW SOD123 Product overview: MMSZ5250B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5250B-7-F can be used for catalog matching and distributor lookup.
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 024057-MMSZ5250B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 25 Ohm
Family Name: MMSZ5250B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5250B-TP; MMSZ5250B-TP-HF; MMSZ5250B; MMSZ5250B;
Introduction Date: July 10, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
±5% Single 19V~21V 500mW 20V SOD-123 Zener Diodes ROHS
DIODE ZENER 20V 500MW SOD123
DIODE ZENER 20V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ5250B-7-F | MMSZ5250B-FDICT-ND | 024057-MMSZ5250B-7-F | MMSZ5250B-7-F | MMSZ5250B-7-F | MMSZ5250B-7-F | MMSZ5250B-7-F |
| Product Name | 20V 500MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MMSZ5250B-7-F | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | ||
| ZZT | 25 ohms | 25 ohms | 25 ohms | 25 ohms | 25 ohms |