80A 450mV@3A 5A 60V UMSB Bridge Rectifiers ROHS
80A 590mV@5A 5A 60V UMSB Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | MSB56 | MSB56 |
| Product Name | Diodes >> Bridge Rectifiers | Diodes |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | RoHS |
| IO | 5 amps | |
| IFSM | 80 amps |