onsemi Schottky Diodes & Rectifiers MBR0540T1G

Description
0.5A 40V Schottky Rectifier, MBR0540T1G
Request a Quote Datasheet
Description
0.5A 40V Schottky Rectifier, MBR0540T1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 463842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463842
Schottky Diodes & Rectifiers 463842
0.5A 40V Schottky Rectifier, MBR0540T1G

0.5A 40V Schottky Rectifier, MBR0540T1G

Supplier's Site
Schottky Diodes & Rectifiers - 463842P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463842P
Schottky Diodes & Rectifiers 463842P
0.5A 40V Schottky Rectifier, MBR0540T1G

0.5A 40V Schottky Rectifier, MBR0540T1G

Supplier's Site
Single Diodes - MBR0540T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0540T1GOSDKR-ND
Single Diodes MBR0540T1GOSDKR-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR0540T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0540T1GOSTR-ND
Single Diodes MBR0540T1GOSTR-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR0540T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0540T1GOSCT-ND
Single Diodes MBR0540T1GOSCT-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 500mA 40V Diode and Rectifier
280-MBR0540T1G
Schottky SMD 500mA 40V Diode and Rectifier 280-MBR0540T1G
500mA 40V Schottky Rectifier, SOD-123 Surface Mount Diode Product overview: MBR0540T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0540T1G can be used for catalog matching and distributor lookup.

500mA 40V Schottky Rectifier, SOD-123 Surface Mount Diode Product overview: MBR0540T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0540T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR0540T1G - 022374-MBR0540T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR0540T1G
022374-MBR0540T1G
Diodes, Rectifiers - Single - MBR0540T1G 022374-MBR0540T1G
Manufacturer: ON Semiconductor Win Source Part Number: 022374-MBR0540T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 510mV @ 500mA Current - Reverse Leakage @ Vr: 20μA @ 40V Operating Temperature - Junction: -55°C to 150°C Family Name: MBR0540 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B0540W RH; CMHSH5-4 Lead Free; B0540W; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022374-MBR0540T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 510mV @ 500mA
Current - Reverse Leakage @ Vr: 20μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Family Name: MBR0540
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B0540W RH; CMHSH5-4 Lead Free; B0540W;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RECTIFIER, SCHOTTKY POWER; SOD-123; 0.5A IF; 0.51 V @ +25C; 40V; 5.5A IFRM - 70099497 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, SCHOTTKY POWER; SOD-123; 0.5A IF; 0.51 V @ +25C; 40V; 5.5A IFRM
70099497
RECTIFIER, SCHOTTKY POWER; SOD-123; 0.5A IF; 0.51 V @ +25C; 40V; 5.5A IFRM 70099497
RECTIFIER, SCHOTTKY POWER; SOD-123; 0.5A IF; 0.51 V @ +25C; 40V; 5.5A IFRM

RECTIFIER, SCHOTTKY POWER; SOD-123; 0.5A IF; 0.51 V @ +25C; 40V; 5.5A IFRM

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR0540T1G
Schottky Diodes & Rectifiers MBR0540T1G
Schottky Diodes & Rectifiers 0.5A 40V

Schottky Diodes & Rectifiers 0.5A 40V

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MBR0540T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBR0540T1G
Diodes >> Schottky Barrier Diodes (SBD) MBR0540T1G
40V 510mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

40V 510mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - MBR0540T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR0540T1G
Single Diodes MBR0540T1G
DIODE SCHOTTKY 40V 500MA SOD123

DIODE SCHOTTKY 40V 500MA SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR0540T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR0540T1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR0540T1G
DIODE SCHOTTKY 40V 500MA SOD123

DIODE SCHOTTKY 40V 500MA SOD123

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 463842 463842P MBR0540T1GOSDKR-ND 280-MBR0540T1G 022374-MBR0540T1G 70099497 MBR0540T1G MBR0540T1G MBR0540T1G MBR0540T1G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky SMD 500mA 40V Diode and Rectifier Diodes, Rectifiers - Single - MBR0540T1G RECTIFIER, SCHOTTKY POWER; SOD-123; 0.5A IF; 0.51 V @ +25C; 40V; 5.5A IFRM Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package SOD-123; Sod-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
IO 0.5000 amps
Unlock Full Specs
to access all available technical data