onsemi Single Zener Diodes MMSZ4692T1G

Description
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4692T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4692T1GOSDKR-ND
Single Zener Diodes MMSZ4692T1GOSDKR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4692T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4692T1GOSTR-ND
Single Zener Diodes MMSZ4692T1GOSTR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4692T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4692T1GOSCT-ND
Single Zener Diodes MMSZ4692T1GOSCT-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ4692T1G - 023986-MMSZ4692T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4692T1G
023986-MMSZ4692T1G
Diodes - Zener - Single - MMSZ4692T1G 023986-MMSZ4692T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023986-MMSZ4692T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 5.1V Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023986-MMSZ4692T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 5.1V
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 7930876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930876
Zener Diodes 7930876
Zener Diode 500mW 6.8V 5% SOD-123

Zener Diode 500mW 6.8V 5% SOD-123

Supplier's Site
Zener Diodes - 7930876P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930876P
Zener Diodes 7930876P
Zener Diode 500mW 6.8V 5% SOD-123

Zener Diode 500mW 6.8V 5% SOD-123

Supplier's Site
Zener Diodes - 1632204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632204
Zener Diodes 1632204
Zener Diode 500mW 6.8V 5% SOD-123

Zener Diode 500mW 6.8V 5% SOD-123

Supplier's Site
Diodes >> Zener Diodes - MMSZ4692T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ4692T1G
Diodes >> Zener Diodes MMSZ4692T1G
±5% Single 6.46V~7.14V 500mW 6.8V SOD-123 Zener Diodes ROHS

±5% Single 6.46V~7.14V 500mW 6.8V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4692T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4692T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4692T1G
DIODE ZENER 6.8V 500MW SOD123

DIODE ZENER 6.8V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4692T1G
Zener Diodes MMSZ4692T1G
Zener Diodes 6.8V 500mW

Zener Diodes 6.8V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 6.8V, Sod-123; Zener Voltage Vz Typ Onsemi - 80Y9458 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.8V, Sod-123; Zener Voltage Vz Typ Onsemi
80Y9458
Zener Diode, 500Mw, 6.8V, Sod-123; Zener Voltage Vz Typ Onsemi 80Y9458
ZENER DIODE, 500MW, 6.8V, SOD-123; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 500MW, 6.8V, SOD-123; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4692T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4692T1G
Single Zener Diodes MMSZ4692T1G
DIODE ZENER 6.8V 500MW SOD123

DIODE ZENER 6.8V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4692T1GOSDKR-ND 023986-MMSZ4692T1G 7930876 7930876P MMSZ4692T1G MMSZ4692T1G MMSZ4692T1G 80Y9458 MMSZ4692T1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ4692T1G Zener Diodes Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 6.8V, Sod-123; Zener Voltage Vz Typ Onsemi Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts 6.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4746A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1219505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details