SMC Diode Solutions Co., Ltd Schottky 60V 15A Diode and Rectifier MBR1560S

Description
DIODE SCHOTTKY 60V 15A TO277B Product overview: MBR1560S from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1560S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 15A TO277B Product overview: MBR1560S from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1560S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 15A Diode and Rectifier - 280-MBR1560S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 15A Diode and Rectifier
280-MBR1560S
Schottky 60V 15A Diode and Rectifier 280-MBR1560S
DIODE SCHOTTKY 60V 15A TO277B Product overview: MBR1560S from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1560S can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 15A TO277B Product overview: MBR1560S from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1560S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1655-MBR1560SCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBR1560SCT-ND
Single Diodes 1655-MBR1560SCT-ND
Diode Schottky 60V 15A Surface Mount TO-277B

Diode Schottky 60V 15A Surface Mount TO-277B

Buy Now Datasheet
Single Diodes - 1655-MBR1560SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBR1560SDKR-ND
Single Diodes 1655-MBR1560SDKR-ND
Diode Schottky 60V 15A Surface Mount TO-277B

Diode Schottky 60V 15A Surface Mount TO-277B

Buy Now Datasheet
Single Diodes - 1655-MBR1560STR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBR1560STR-ND
Single Diodes 1655-MBR1560STR-ND
Diode Schottky 60V 15A Surface Mount TO-277B

Diode Schottky 60V 15A Surface Mount TO-277B

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367054-MBR1560S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367054-MBR1560S
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367054-MBR1560S
Win Source Part Number: 1367054-MBR1560S Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Reel Product Status: Active Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277B Base Product Number: MBR1560 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 590 mV @ 15 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 200 µA @ 60 V Capacitance @ Vr, F: 850pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367054-MBR1560S
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277B
Base Product Number: MBR1560
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 590 mV @ 15 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Capacitance @ Vr, F: 850pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MBR1560S - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBR1560S
Diodes >> Schottky Barrier Diodes (SBD) MBR1560S
60V 590mV@15A 15A TO-277B Schottky Barrier Diodes (SBD) ROHS

60V 590mV@15A 15A TO-277B Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes
Product Number 280-MBR1560S 1655-MBR1560SCT-ND 1367054-MBR1560S MBR1560S
Product Name Schottky 60V 15A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Package Tape & Reel (TR) TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data