onsemi Schottky 40V 1A Diode and Rectifier MBRS140T3G

Description
Schottky Rectifier Diode 40V 1A SMB Tape & Reel Product overview: MBRS140T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS140T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier Diode 40V 1A SMB Tape & Reel Product overview: MBRS140T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS140T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-MBRS140T3G
Schottky 40V 1A Diode and Rectifier 280-MBRS140T3G
Schottky Rectifier Diode 40V 1A SMB Tape & Reel Product overview: MBRS140T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS140T3G can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 40V 1A SMB Tape & Reel Product overview: MBRS140T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS140T3G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MBRS140T3G - 022451-MBRS140T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS140T3G
022451-MBRS140T3G
Diodes, Rectifiers - Single - MBRS140T3G 022451-MBRS140T3G
Manufacturer: ON Semiconductor Win Source Part Number: 022451-MBRS140T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -65°C to 125°C Family Name: MBRS140 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CMSH1-40 BK; SK15B TRTB; SK14B TRTB; Introduction Date: May 05, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022451-MBRS140T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Family Name: MBRS140
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CMSH1-40 BK; SK15B TRTB; SK14B TRTB;
Introduction Date: May 05, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - MBRS140T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS140T3GOSDKR-ND
Single Diodes MBRS140T3GOSDKR-ND
Diode Schottky 40V 1A Surface Mount SMB

Diode Schottky 40V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS140T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS140T3GOSTR-ND
Single Diodes MBRS140T3GOSTR-ND
Diode Schottky 40V 1A Surface Mount SMB

Diode Schottky 40V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS140T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS140T3GOSCT-ND
Single Diodes MBRS140T3GOSCT-ND
Diode Schottky 40V 1A Surface Mount SMB

Diode Schottky 40V 1A Surface Mount SMB

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5452074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452074
Schottky Diodes & Rectifiers 5452074
Schottky barrier diode,MBRS140 1A 40V

Schottky barrier diode,MBRS140 1A 40V

Supplier's Site
Schottky Diodes & Rectifiers - 5452074P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452074P
Schottky Diodes & Rectifiers 5452074P
Schottky barrier diode,MBRS140 1A 40V

Schottky barrier diode,MBRS140 1A 40V

Supplier's Site
Schottky Diodes & Rectifiers - 1032954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1032954
Schottky Diodes & Rectifiers 1032954
Schottky barrier diode,MBRS140 1A 40V

Schottky barrier diode,MBRS140 1A 40V

Supplier's Site
Single Diodes - MBRS140T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRS140T3G
Single Diodes MBRS140T3G
DIODE SCHOTTKY 40V 1A SMB

DIODE SCHOTTKY 40V 1A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS140T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS140T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRS140T3G
DIODE SCHOTTKY 40V 1A SMB

DIODE SCHOTTKY 40V 1A SMB

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - MBRS140T3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBRS140T3G
Diodes >> Schottky Barrier Diodes (SBD) MBRS140T3G
40V 600mV@1A 1A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

40V 600mV@1A 1A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, Single, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi - 38K4488 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi
38K4488
Schottky Rectifier, Single, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi 38K4488
SCHOTTKY RECTIFIER, SINGLE, DO-214AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:600mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, DO-214AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:600mV; Qualification:- RoHS Compliant: Yes

Supplier's Site
RECTIFIER; SMB; 1A IF; 0.6 V (MAX.); 40V; 40A IFRM; -65C; +125C; 12C/W - 70099505 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; SMB; 1A IF; 0.6 V (MAX.); 40V; 40A IFRM; -65C; +125C; 12C/W
70099505
RECTIFIER; SMB; 1A IF; 0.6 V (MAX.); 40V; 40A IFRM; -65C; +125C; 12C/W 70099505
RECTIFIER; SMB; 1A IF; 0.6 V (MAX.); 40V; 40A IFRM; -65C; +125C; 12C/W

RECTIFIER; SMB; 1A IF; 0.6 V (MAX.); 40V; 40A IFRM; -65C; +125C; 12C/W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-MBRS140T3G 022451-MBRS140T3G MBRS140T3GOSDKR-ND 5452074 5452074P MBRS140T3G MBRS140T3G MBRS140T3G 38K4488 70099505
Product Name Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - MBRS140T3G Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, Single, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi RECTIFIER; SMB; 1A IF; 0.6 V (MAX.); 40V; 40A IFRM; -65C; +125C; 12C/W
Package Tape and Reel SMB; SMB Do-214aa (smb) DO-214AA SMB; DO-214AA, SMB SMB SMB; DO-214AA (SMB) SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to ? C (-85 to ? F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data