Manufacturer: ON Semiconductor
Win Source Part Number: 023545-MM3Z4V7T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Zener Diode 200mW 4.7V 6% SOD-323
Zener Diode 200mW 4.7V 6% SOD-323
4.7V Zener Diode 300mW SOD-323 Tape & Reel Product overview: MM3Z4V7T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V7T1G can be used for catalog matching and distributor lookup.
Zener Diode 4.7V 300mW ±6% Surface Mount SOD-323
Zener Diode 4.7V 300mW ±6% Surface Mount SOD-323
Zener Diode 4.7V 300mW ±6% Surface Mount SOD-323
±6% Single 4.4V~5V 300mW 4.7V SOD-323 Zener Diodes ROHS
DIODE, ZENER, 4.7V, 200mW, SOD-323-2, FULL REEL; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Breakdown Voltage:5V RoHS Compliant: Yes
DIODE ZENER 4.7V 300MW SOD323
DIODE ZENER 4.7V 300MW SOD323
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023545-MM3Z4V7T1G | 7930715 | 287-MM3Z4V7T1G | MM3Z4V7T1GOSCT-ND | MM3Z4V7T1G | MM3Z4V7T1G | 85W2829 | MM3Z4V7T1G | MM3Z4V7T1G |
| Product Name | Diodes - Zener - Single - MM3Z4V7T1G | Zener Diodes | 4.7V 300mW Zener Diode | Single Zener Diodes | Zener Diodes | Diodes >> Zener Diodes | Diode, Zener, 4.7V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Active | Active | |||||||
| Package | SOD-323; SOD-323 | SOD-323; Sod-323 | Tape and Reel | SOD-323; SOD-323-2 | SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | |
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts | |||
| ZZT | 80 ohms | 80 ohms | 80 ohms | 80 ohms | 80 ohms | ||||
| PD | 300 milliwatts | 300 milliwatts | 300 milliwatts | 300 milliwatts |