Manufacturer: ON Semiconductor
Win Source Part Number: 023981-MMSZ4687T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 4μA @ 2V
Voltage - Zener (Nom) (Vz): 4.3V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123
Low Current Zener Diode Voltage Regulator 4.3 V
±5% Single 4.09V~4.52V 500mW 4.3V SOD-123 Zener Diodes ROHS
DIODE ZENER 4.3V 500MW SOD123
DIODE ZENER 4.3V 500MW SOD123
| Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023981-MMSZ4687T1G | MMSZ4687T1GOSTR-ND | MMSZ4687T1G | MMSZ4687T1G | MMSZ4687T1G | MMSZ4687T1G | MMSZ4687T1G |
| Product Name | Diodes - Zener - Single - MMSZ4687T1G | Single Zener Diodes | Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123-2 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 4.3 volts | 4.3 volts | 4.3 volts | 4.3 volts | |||
| PD | 500 milliwatts | 500 milliwatts |