onsemi Diodes - Zener - Single - MM3Z5V1ST1G MM3Z5V1ST1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023548-MM3Z5V1ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Family Name: MM3Z5V1S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z5V1ST1G; MM3Z5V1ST3G; MM3Z5523B; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023548-MM3Z5V1ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Family Name: MM3Z5V1S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z5V1ST1G; MM3Z5V1ST3G; MM3Z5523B; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z5V1ST1G - 023548-MM3Z5V1ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z5V1ST1G
023548-MM3Z5V1ST1G
Diodes - Zener - Single - MM3Z5V1ST1G 023548-MM3Z5V1ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 023548-MM3Z5V1ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Family Name: MM3Z5V1S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z5V1ST1G; MM3Z5V1ST3G; MM3Z5523B; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023548-MM3Z5V1ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Family Name: MM3Z5V1S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): SZMM3Z5V1ST1G; MM3Z5V1ST3G; MM3Z5523B;
Introduction Date: August 20, 2002
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diodes - 7930719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930719P
Zener Diodes 7930719P
Zener Diode 200mW 5.09V 2% SOD-323

Zener Diode 200mW 5.09V 2% SOD-323

Supplier's Site
Zener Diodes - 1452903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452903
Zener Diodes 1452903
Zener Diode 200mW 5.09V 2% SOD-323

Zener Diode 200mW 5.09V 2% SOD-323

Supplier's Site
 - MM3Z5V1ST1G - Rochester Electronics
Newburyport, MA, United States
Tight Tolerance Zener Diode Tight Tolerance SOD-323

Tight Tolerance Zener Diode Tight Tolerance SOD-323

Supplier's Site Datasheet
Single Zener Diodes - MM3Z5V1ST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V1ST1GOSCT-ND
Single Zener Diodes MM3Z5V1ST1GOSCT-ND
Zener Diode 5.1V 300mW ±2% Surface Mount SOD-323

Zener Diode 5.1V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z5V1ST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V1ST1GOSTR-ND
Single Zener Diodes MM3Z5V1ST1GOSTR-ND
Zener Diode 5.1V 300mW ±2% Surface Mount SOD-323

Zener Diode 5.1V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z5V1ST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V1ST1GOSDKR-ND
Single Zener Diodes MM3Z5V1ST1GOSDKR-ND
Zener Diode 5.1V 300mW ±2% Surface Mount SOD-323

Zener Diode 5.1V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
Zener Diode
287-MM3Z5V1ST1G
Zener Diode 287-MM3Z5V1ST1G
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z5V1ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V1ST1G can be used for catalog matching and distributor lookup.

Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z5V1ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V1ST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 200Mw, 5.1V, Sod-323; Zener Voltage Nom Onsemi - 10N9524 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 5.1V, Sod-323; Zener Voltage Nom Onsemi
10N9524
Zener Diode, 200Mw, 5.1V, Sod-323; Zener Voltage Nom Onsemi 10N9524
ZENER DIODE, 200mW, 5.1V, SOD-323; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z5 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 5.1V, SOD-323; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MM3Z5V1ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z5V1ST1G
Single Zener Diodes MM3Z5V1ST1G
DIODE ZENER 5.1V 300MW SOD323

DIODE ZENER 5.1V 300MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z5V1ST1G
Zener Diodes MM3Z5V1ST1G
Zener Diodes 5.1V 300mW

Zener Diodes 5.1V 300mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z5V1ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z5V1ST1G
Discrete Semiconductor Products - Diodes - Zener MM3Z5V1ST1G
DIODE ZENER 5.1V 300MW SOD323

DIODE ZENER 5.1V 300MW SOD323

Supplier's Site
Diodes >> Zener Diodes - MM3Z5V1ST1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z5V1ST1G
Diodes >> Zener Diodes MM3Z5V1ST1G
±2% Single 4.98V~5.2V 300mW 5.1V SOD-323 Zener Diodes ROHS

±2% Single 4.98V~5.2V 300mW 5.1V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023548-MM3Z5V1ST1G 7930719P 1452903 MM3Z5V1ST1G MM3Z5V1ST1GOSCT-ND 287-MM3Z5V1ST1G 10N9524 MM3Z5V1ST1G MM3Z5V1ST1G MM3Z5V1ST1G MM3Z5V1ST1G
Product Name Diodes - Zener - Single - MM3Z5V1ST1G Zener Diodes Zener Diodes Single Zener Diodes Zener Diode Zener Diode, 200Mw, 5.1V, Sod-323; Zener Voltage Nom Onsemi Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; Sod-323 SOD-323; SOD-323 2 LEAD SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
PD 300 milliwatts 0.3000 milliwatts 200 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data