DIODE GEN PURP 100V 200MA SOD323 Product overview: MMDL914-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMDL914-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1324317-MMDL914-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 75 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: SOD-323
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: MMDL914MSTR-ND,MMDL9
Base Product Number: MMDL914
RoHS Status: ROHS3 Compliant
Diode Standard 100V 200mA (DC) Surface Mount SOD-323
Diode Standard 100V 200mA (DC) Surface Mount SOD-323
Diode Standard 100V 200mA (DC) Surface Mount SOD-323
DIODE GEN PURP 100V 200MA SOD323
100V 200mW 1V@10mA 4ns 200mA SOD-323 Switching Diode ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 280-MMDL914-TP | 1324317-MMDL914-TP | MMDL914-TPMSDKR-ND | MMDL914-TP | MMDL914-TP |
| Product Name | 100V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Switching Diode |
| Package | Tape & Reel (TR) | SOD-323 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | 1 volts |