onsemi Diodes - Zener - Single - MMSZ4691T1G MMSZ4691T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023985-MMSZ4691T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 5V Voltage - Zener (Nom) (Vz): 6.2V Family Name: MMSZ4691 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4691ET3G; MMSZ4691ET3; MMSZ4691ET1G ; MMSZ4691ET1; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023985-MMSZ4691T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 5V Voltage - Zener (Nom) (Vz): 6.2V Family Name: MMSZ4691 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4691ET3G; MMSZ4691ET3; MMSZ4691ET1G ; MMSZ4691ET1; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ4691T1G - 023985-MMSZ4691T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4691T1G
023985-MMSZ4691T1G
Diodes - Zener - Single - MMSZ4691T1G 023985-MMSZ4691T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023985-MMSZ4691T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 5V Voltage - Zener (Nom) (Vz): 6.2V Family Name: MMSZ4691 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4691ET3G; MMSZ4691ET3; MMSZ4691ET1G ; MMSZ4691ET1; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 023985-MMSZ4691T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 5V
Voltage - Zener (Nom) (Vz): 6.2V
Family Name: MMSZ4691
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ4691ET3G; MMSZ4691ET3; MMSZ4691ET1G ; MMSZ4691ET1;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - MMSZ4691T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4691T1GOSCT-ND
Single Zener Diodes MMSZ4691T1GOSCT-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4691T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4691T1GOSTR-ND
Single Zener Diodes MMSZ4691T1GOSTR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4691T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4691T1GOSDKR-ND
Single Zener Diodes MMSZ4691T1GOSDKR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ4691T1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.2V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 6.2V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diodes - 6878266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878266
Zener Diodes 6878266
Diode Zener 6.2V 5% 500mW SOD-123

Diode Zener 6.2V 5% 500mW SOD-123

Supplier's Site
Zener Diodes - 6878266P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878266P
Zener Diodes 6878266P
Diode Zener 6.2V 5% 500mW SOD-123

Diode Zener 6.2V 5% 500mW SOD-123

Supplier's Site
Zener Diodes - 1632518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632518
Zener Diodes 1632518
Diode Zener 6.2V 5% 500mW SOD-123

Diode Zener 6.2V 5% 500mW SOD-123

Supplier's Site
Single Zener Diodes - MMSZ4691T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4691T1G
Single Zener Diodes MMSZ4691T1G
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ4691T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ4691T1G
Diodes >> Zener Diodes MMSZ4691T1G
±5% Single 5.89V~6.51V 500mW 6.2V SOD-123 Zener Diodes ROHS

±5% Single 5.89V~6.51V 500mW 6.2V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4691T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4691T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4691T1G
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4691T1G
Zener Diodes MMSZ4691T1G
Zener Diodes 6.2V 500mW

Zener Diodes 6.2V 500mW

Buy Now Datasheet
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1365 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1365
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1365
ZENER DIODE, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 6.2V, Sod-123; Zener Voltage Nom Onsemi - 83H7399 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.2V, Sod-123; Zener Voltage Nom Onsemi
83H7399
Zener Diode, 500Mw, 6.2V, Sod-123; Zener Voltage Nom Onsemi 83H7399
ZENER DIODE, 500mW, 6.2V, SOD-123; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 6.2V, SOD-123; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 6.2V, Sod-123; Zener Voltage Vz Typ Onsemi - 84AC2140 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.2V, Sod-123; Zener Voltage Vz Typ Onsemi
84AC2140
Zener Diode, 500Mw, 6.2V, Sod-123; Zener Voltage Vz Typ Onsemi 84AC2140
ZENER DIODE, 500MW, 6.2V, SOD-123; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 500MW, 6.2V, SOD-123; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023985-MMSZ4691T1G MMSZ4691T1GOSCT-ND MMSZ4691T1G 6878266 6878266P MMSZ4691T1G MMSZ4691T1G MMSZ4691T1G MMSZ4691T1G 67R1365 84AC2140
Product Name Diodes - Zener - Single - MMSZ4691T1G Single Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 500Mw, 6.2V, Sod-123; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123-CPR SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data