onsemi Single Zener Diodes MMSZ5266BT1G

Description
MMSZ52 - Zener Diode, 68V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet
Description
MMSZ52 - Zener Diode, 68V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5266BT1G - Rochester Electronics
Newburyport, MA, United States
MMSZ52 - Zener Diode, 68V, 5%, 0.5W, Unidirectional

MMSZ52 - Zener Diode, 68V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5266BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5266BT1GOSTR-ND
Single Zener Diodes MMSZ5266BT1GOSTR-ND
Zener Diode 68V 500mW ±5% Surface Mount SOD-123

Zener Diode 68V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5266BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5266BT1GOSCT-ND
Single Zener Diodes MMSZ5266BT1GOSCT-ND
Zener Diode 68V 500mW ±5% Surface Mount SOD-123

Zener Diode 68V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5266BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5266BT1GOSDKR-ND
Single Zener Diodes MMSZ5266BT1GOSDKR-ND
Zener Diode 68V 500mW ±5% Surface Mount SOD-123

Zener Diode 68V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5266BT1G - 041742-MMSZ5266BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5266BT1G
041742-MMSZ5266BT1G
Diodes - Zener - Single - MMSZ5266BT1G 041742-MMSZ5266BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 041742-MMSZ5266BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 52V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 230 Ohm Family Name: MMSZ5266B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5266B; MMSZ5266B-GS18; MMSZ5266B-GS08; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041742-MMSZ5266BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 52V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 230 Ohm
Family Name: MMSZ5266B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5266B; MMSZ5266B-GS18; MMSZ5266B-GS08;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
68V 500mW Zener Diode
287-MMSZ5266BT1G
68V 500mW Zener Diode 287-MMSZ5266BT1G
Zener Diode 68V 500mW SOD-123 5% Product overview: MMSZ5266BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5266BT1G can be used for catalog matching and distributor lookup.

Zener Diode 68V 500mW SOD-123 5% Product overview: MMSZ5266BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5266BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5266BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5266BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5266BT1G
DIODE ZENER 68V 500MW SOD123

DIODE ZENER 68V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5266BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5266BT1G
Single Zener Diodes MMSZ5266BT1G
DIODE ZENER 68V 500MW SOD123

DIODE ZENER 68V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5266BT1G
Zener Diodes MMSZ5266BT1G
Zener Diodes 68V 500mW

Zener Diodes 68V 500mW

Buy Now Datasheet
Diodes >> Zener Diodes - MMSZ5266BT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5266BT1G
Diodes >> Zener Diodes MMSZ5266BT1G
±5% Single 64.6V~71.4V 500mW 68V SOD-123 Zener Diodes ROHS

±5% Single 64.6V~71.4V 500mW 68V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 500Mw, 68V, Sod-123; Zener Voltage Nom Onsemi - 45J1606 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 68V, Sod-123; Zener Voltage Nom Onsemi
45J1606
Zener Diode, 500Mw, 68V, Sod-123; Zener Voltage Nom Onsemi 45J1606
ZENER DIODE, 500mW, 68V, SOD-123; Zener Voltage Nom:68V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 68V, SOD-123; Zener Voltage Nom:68V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 68V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6148 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 68V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6148
Diode, Zener, 68V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6148
DIODE, ZENER, 68V, 0.5W, SOD-123; Zener Voltage Nom:68V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 68V, 0.5W, SOD-123; Zener Voltage Nom:68V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5266BT1G MMSZ5266BT1GOSTR-ND 041742-MMSZ5266BT1G 287-MMSZ5266BT1G MMSZ5266BT1G MMSZ5266BT1G MMSZ5266BT1G MMSZ5266BT1G 45J1606
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ5266BT1G 68V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Diodes >> Zener Diodes Zener Diode, 500Mw, 68V, Sod-123; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123-CPR SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
VZ 68 volts 68 volts 68 volts 68 volts 68 volts
Unlock Full Specs
to access all available technical data