onsemi Single Diodes MBR130T1G

Description
Diode Schottky 30V 1A Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR130T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR130T1GOSTR-ND
Single Diodes MBR130T1GOSTR-ND
Diode Schottky 30V 1A Surface Mount SOD-123

Diode Schottky 30V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR130T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR130T1GOSCT-ND
Single Diodes MBR130T1GOSCT-ND
Diode Schottky 30V 1A Surface Mount SOD-123

Diode Schottky 30V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR130T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR130T1GOSDKR-ND
Single Diodes MBR130T1GOSDKR-ND
Diode Schottky 30V 1A Surface Mount SOD-123

Diode Schottky 30V 1A Surface Mount SOD-123

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6880492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880492
Schottky Diodes & Rectifiers 6880492
Diode Schottky 30V 1A SOD-123

Diode Schottky 30V 1A SOD-123

Supplier's Site
Schottky Diodes & Rectifiers - 6880492P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880492P
Schottky Diodes & Rectifiers 6880492P
Diode Schottky 30V 1A SOD-123

Diode Schottky 30V 1A SOD-123

Supplier's Site
Schottky Diodes & Rectifiers - 1787593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1787593
Schottky Diodes & Rectifiers 1787593
Diode Schottky 30V 1A SOD-123

Diode Schottky 30V 1A SOD-123

Supplier's Site
Diodes, Rectifiers - Single - MBR130T1G - 022381-MBR130T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR130T1G
022381-MBR130T1G
Diodes, Rectifiers - Single - MBR130T1G 022381-MBR130T1G
Manufacturer: ON Semiconductor Win Source Part Number: 022381-MBR130T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA Current - Reverse Leakage @ Vr: 60μA @ 30V Operating Temperature - Junction: -65°C to 125°C Family Name: MBR130 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PMEG4010CEGWX ; PMEG4010CEGW; PMEG4010CEGWJ ; SS1030_R2_00001 ; Introduction Date: February 22, 2001 ECCN: EAR99 Country of Origin: China, United States of America, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 022381-MBR130T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA
Current - Reverse Leakage @ Vr: 60μA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Family Name: MBR130
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PMEG4010CEGWX ; PMEG4010CEGW; PMEG4010CEGWJ ; SS1030_R2_00001 ;
Introduction Date: February 22, 2001
ECCN: EAR99
Country of Origin: China, United States of America, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-MBR130T1G
Schottky 30V 1A Diode and Rectifier 280-MBR130T1G
Schottky Rectifier Diode 30V 1A SOD-123 Tape & Reel Product overview: MBR130T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR130T1G can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 30V 1A SOD-123 Tape & Reel Product overview: MBR130T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR130T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR130T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR130T1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR130T1G
DIODE SCHOTTKY 30V 1A SOD123

DIODE SCHOTTKY 30V 1A SOD123

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - MBR130T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBR130T1G
Diodes >> Schottky Barrier Diodes (SBD) MBR130T1G
30V 470mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS

30V 470mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - MBR130T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR130T1G
Single Diodes MBR130T1G
DIODE SCHOTTKY 30V 1A SOD123

DIODE SCHOTTKY 30V 1A SOD123

Supplier's Site Datasheet
Schottky Rectifier, 1A, 30V Sod-123; Repetitive Peak Reverse Voltage Onsemi - 84K8740 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 30V Sod-123; Repetitive Peak Reverse Voltage Onsemi
84K8740
Schottky Rectifier, 1A, 30V Sod-123; Repetitive Peak Reverse Voltage Onsemi 84K8740
SCHOTTKY RECTIFIER, 1A, 30V SOD-123; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:5.5A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 30V SOD-123; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:5.5A RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 1A, 30V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi - 58M8779 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 30V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi
58M8779
Diode, Schottky, 1A, 30V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi 58M8779
DIODE, SCHOTTKY, 1A, 30V, SOD-123; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 30V, SOD-123; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR130T1G
Schottky Diodes & Rectifiers MBR130T1G
Schottky Diodes & Rectifiers 1A 30V

Schottky Diodes & Rectifiers 1A 30V

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number MBR130T1GOSTR-ND 6880492 6880492P 022381-MBR130T1G 280-MBR130T1G MBR130T1G MBR130T1G MBR130T1G 84K8740 58M8779 MBR130T1G
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MBR130T1G Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Schottky Rectifier, 1A, 30V Sod-123; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 1A, 30V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Diodes & Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Rectifier Configuration / Technology Schottky Schottky
Package SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 Tape and Reel SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data