onsemi Single Zener Diodes MMSZ5222BT1G

Description
Zener Diode 2.5V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 2.5V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5222BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5222BT1GOSDKR-ND
Single Zener Diodes MMSZ5222BT1GOSDKR-ND
Zener Diode 2.5V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.5V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5222BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5222BT1GOSCT-ND
Single Zener Diodes MMSZ5222BT1GOSCT-ND
Zener Diode 2.5V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.5V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5222BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5222BT1GOSTR-ND
Single Zener Diodes MMSZ5222BT1GOSTR-ND
Zener Diode 2.5V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.5V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ5222BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.5V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 2.5V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5222BT1G - 1078437-MMSZ5222BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5222BT1G
1078437-MMSZ5222BT1G
Diodes - Zener - Single - MMSZ5222BT1G 1078437-MMSZ5222BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078437-MMSZ5222BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 2.5V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078437-MMSZ5222BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 2.5V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5222BT1G
500 mW Zener Diode 287-MMSZ5222BT1G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5222BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5222BT1G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5222BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5222BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 5452967P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5452967P
Zener Diodes 5452967P
Zener Diode 2.5V 500mW SOD-123 MMSZ5222B

Zener Diode 2.5V 500mW SOD-123 MMSZ5222B

Supplier's Site
Zener Diodes - 5452967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5452967
Zener Diodes 5452967
Zener Diode 2.5V 500mW SOD-123 MMSZ5222B

Zener Diode 2.5V 500mW SOD-123 MMSZ5222B

Supplier's Site
Zener Diodes - 1453099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453099
Zener Diodes 1453099
Zener Diode 2.5V 500mW SOD-123 MMSZ5222B

Zener Diode 2.5V 500mW SOD-123 MMSZ5222B

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ5222BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5222BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5222BT1G
DIODE ZENER 2.5V 500MW SOD123

DIODE ZENER 2.5V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 2.5V, Sod-123; Zener Voltage Nom Onsemi - 26K4591 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 2.5V, Sod-123; Zener Voltage Nom Onsemi
26K4591
Zener Diode, 500Mw, 2.5V, Sod-123; Zener Voltage Nom Onsemi 26K4591
ZENER DIODE, 500mW, 2.5V, SOD-123; Zener Voltage Nom:2.5V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 2.5V, SOD-123; Zener Voltage Nom:2.5V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, Vz 2.5V; Zener Voltage Vz Typ Onsemi - 89Y7327 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, Vz 2.5V; Zener Voltage Vz Typ Onsemi
89Y7327
Diode, Zener, Vz 2.5V; Zener Voltage Vz Typ Onsemi 89Y7327
DIODE, ZENER, VZ 2.5V; Zener Voltage Vz Typ:2.5V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, VZ 2.5V; Zener Voltage Vz Typ:2.5V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 2.5V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6135 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.5V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6135
Diode, Zener, 2.5V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6135
DIODE, ZENER, 2.5V, 0.5W, SOD-123; Zener Voltage Nom:2.5V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Qualification:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

DIODE, ZENER, 2.5V, 0.5W, SOD-123; Zener Voltage Nom:2.5V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Qualification:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ5222BT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5222BT1G
Diodes >> Zener Diodes MMSZ5222BT1G
±5% Single 2.38V~2.63V 500mW 2.5V SOD-123 Zener Diodes ROHS

±5% Single 2.38V~2.63V 500mW 2.5V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5222BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5222BT1G
Single Zener Diodes MMSZ5222BT1G
DIODE ZENER 2.5V 500MW SOD123

DIODE ZENER 2.5V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5222BT1GOSDKR-ND MMSZ5222BT1G 1078437-MMSZ5222BT1G 287-MMSZ5222BT1G 5452967P 5452967 MMSZ5222BT1G 26K4591 89Y7327 29X6135 MMSZ5222BT1G MMSZ5222BT1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ5222BT1G 500 mW Zener Diode Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 2.5V, Sod-123; Zener Voltage Nom Onsemi Diode, Zener, Vz 2.5V; Zener Voltage Vz Typ Onsemi Diode, Zener, 2.5V, 0.5W, Sod-123; Zener Voltage Nom Onsemi Diodes >> Zener Diodes Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123-CPR SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VZ 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C9V1J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - 1N4493 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details