DIODES Incorporated 5.6V 500MW Zener Diode MMSZ5232B-7-F

Description
DIODE ZENER 5.6V 500MW SOD123 Product overview: MMSZ5232B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232B-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 500MW SOD123 Product overview: MMSZ5232B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232B-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 500MW Zener Diode - 287-MMSZ5232B-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 500MW Zener Diode
287-MMSZ5232B-7-F
5.6V 500MW Zener Diode 287-MMSZ5232B-7-F
DIODE ZENER 5.6V 500MW SOD123 Product overview: MMSZ5232B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232B-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 500MW SOD123 Product overview: MMSZ5232B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232B-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5232B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232B-FDITR-ND
Single Zener Diodes MMSZ5232B-FDITR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5232B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232B-FDIDKR-ND
Single Zener Diodes MMSZ5232B-FDIDKR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5232B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232B-FDICT-ND
Single Zener Diodes MMSZ5232B-FDICT-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5232B-7-F - 024020-MMSZ5232B-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5232B-7-F
024020-MMSZ5232B-7-F
Diodes - Zener - Single - MMSZ5232B-7-F 024020-MMSZ5232B-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 024020-MMSZ5232B-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Family Name: MMSZ5232B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5232B; MMSZ5232BT1G; MMSZ5232BT3G; Introduction Date: July 10, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 024020-MMSZ5232B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 11 Ohm
Family Name: MMSZ5232B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5232B; MMSZ5232BT1G; MMSZ5232BT3G;
Introduction Date: July 10, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - MMSZ5232B-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5232B-7-F
Single Zener Diodes MMSZ5232B-7-F
DIODE ZENER 5.6V 500MW SOD123

DIODE ZENER 5.6V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5232B-7-F
Zener Diodes MMSZ5232B-7-F
Zener Diodes 5.6V 500mW

Zener Diodes 5.6V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5232B-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5232B-7-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5232B-7-F
DIODE ZENER 5.6V 500MW SOD123

DIODE ZENER 5.6V 500MW SOD123

Supplier's Site
Diodes >> Zener Diodes - MMSZ5232B-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5232B-7-F
Diodes >> Zener Diodes MMSZ5232B-7-F
±5% Single 5.32V~5.88V 500mW 5.6V SOD-123 Zener Diodes ROHS

±5% Single 5.32V~5.88V 500mW 5.6V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5232B-7-F MMSZ5232B-FDITR-ND 024020-MMSZ5232B-7-F MMSZ5232B-7-F MMSZ5232B-7-F MMSZ5232B-7-F MMSZ5232B-7-F
Product Name 5.6V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5232B-7-F Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 11 ohms 11 ohms 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data