onsemi Diodes - Zener - Single - MM3Z3V3B MM3Z3V3B

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059031-MM3Z3V3B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 4.5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 89 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059031-MM3Z3V3B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 4.5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 89 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z3V3B - 059031-MM3Z3V3B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z3V3B
059031-MM3Z3V3B
Diodes - Zener - Single - MM3Z3V3B 059031-MM3Z3V3B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059031-MM3Z3V3B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 4.5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 89 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059031-MM3Z3V3B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 4.5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 89 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
 - MM3Z3V3B - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 3.3 V

200mW 2% Zener, SOD323F 3.3 V

Supplier's Site Datasheet
3.3V 200mW Zener Diode - 2086-MM3Z3V3B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 200mW Zener Diode
2086-MM3Z3V3B
3.3V 200mW Zener Diode 2086-MM3Z3V3B
Zener Diodes Diode Zener 3.3V 200mW 2% Product overview: MM3Z3V3B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z3V3B can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 3.3V 200mW 2% Product overview: MM3Z3V3B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z3V3B can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diodes - 8061860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061860
Zener Diodes 8061860
Diode, Fairchild, MM3Z3V3B

Diode, Fairchild, MM3Z3V3B

Supplier's Site
Zener Diodes - 8061860P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061860P
Zener Diodes 8061860P
Diode, Fairchild, MM3Z3V3B

Diode, Fairchild, MM3Z3V3B

Supplier's Site
Zener Diodes - 1661931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1661931
Zener Diodes 1661931
Diode, Fairchild, MM3Z3V3B

Diode, Fairchild, MM3Z3V3B

Supplier's Site
Single Zener Diodes - MM3Z3V3BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V3BTR-ND
Single Zener Diodes MM3Z3V3BTR-ND
Zener Diode 3.3V 200mW ±2% Surface Mount SOD-323F

Zener Diode 3.3V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z3V3BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V3BDKR-ND
Single Zener Diodes MM3Z3V3BDKR-ND
Zener Diode 3.3V 200mW ±2% Surface Mount SOD-323F

Zener Diode 3.3V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z3V3BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V3BCT-ND
Single Zener Diodes MM3Z3V3BCT-ND
Zener Diode 3.3V 200mW ±2% Surface Mount SOD-323F

Zener Diode 3.3V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z3V3B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z3V3B
Discrete Semiconductor Products - Diodes - Zener MM3Z3V3B
DIODE ZENER 3.3V 200MW SOD323F

DIODE ZENER 3.3V 200MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z3V3B
Zener Diodes MM3Z3V3B
Zener Diodes Diode Zener 3.3V 200mW 2%

Zener Diodes Diode Zener 3.3V 200mW 2%

Buy Now Datasheet
Diodes >> Zener Diodes - MM3Z3V3B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z3V3B
Diodes >> Zener Diodes MM3Z3V3B
±2% 200mW 3.3V SOD-323F Zener Diodes ROHS

±2% 200mW 3.3V SOD-323F Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 3.3V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi - 31Y2919 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.3V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi
31Y2919
Zener Diode, 3.3V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi 31Y2919
ZENER DIODE, 3.3V, 0.2W, SOD-323F; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z3 Series RoHS Compliant: Yes

ZENER DIODE, 3.3V, 0.2W, SOD-323F; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z3 Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MM3Z3V3B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z3V3B
Single Zener Diodes MM3Z3V3B
DIODE ZENER 3.3V 200MW SOD323F

DIODE ZENER 3.3V 200MW SOD323F

Supplier's Site Datasheet
Single Zener Diodes - MM3Z3V3B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z3V3B
Single Zener Diodes MM3Z3V3B
ZENER DIODE, 3.3V, 2%, 0.2W, UNI

ZENER DIODE, 3.3V, 2%, 0.2W, UNI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 059031-MM3Z3V3B MM3Z3V3B 2086-MM3Z3V3B 8061860 8061860P MM3Z3V3BTR-ND MM3Z3V3B MM3Z3V3B MM3Z3V3B 31Y2919 MM3Z3V3B
Product Name Diodes - Zener - Single - MM3Z3V3B 3.3V 200mW Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diodes >> Zener Diodes Zener Diode, 3.3V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323F SOD-323; SOD-323FL Reel SOD-323; Sod-323f SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323 SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 89 ohms 89 ohms 89 ohms 89 ohms 89 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data