100 V Switching Diode
Manufacturer: ON Semiconductor
Win Source Part Number: 059224-MMSD4148T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
100 V Switching Diode, SOD-123 2 LEAD, 10000-REEL Product overview: MMSD4148T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD4148T3G can be used for catalog matching and distributor lookup.
Diode Standard 100V 200mA (DC) Surface Mount SOD-123
Diode Standard 100V 200mA (DC) Surface Mount SOD-123
Diode Standard 100V 200mA (DC) Surface Mount SOD-123
Switching Diode 100V 200mA SOD-123
Switching Diode 100V 200mA SOD-123
Switching Diode 100V 200mA SOD-123
100V 425mW Single 1V@10mA 4ns 200mA SOD-123 Switching Diode ROHS
DIODE GEN PURP 100V 200MA SOD123
DIODE GEN PURP 100V 200MA SOD123
SWITCH DIODE, 100V, 200mA, SOD-123, FULL REEL; Diode Configuration:Single
SWITCH DIODE, 100V, 200mA, SOD-123; Diode Configuration:Single
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | MMSD4148T3G | 059224-MMSD4148T3G | 280-MMSD4148T3G | MMSD4148T3GOSTR-ND | 7930848P | MMSD4148T3G | MMSD4148T3G | MMSD4148T3G | 02M9801 |
| Product Name | Diodes, Rectifiers - Single - MMSD4148T3G | 100 V Diode and Rectifier | Single Diodes | Switching Diodes | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Switch Diode, 100V, 200Ma, Sod-123, Full Reel; Diode Configuration Onsemi | |
| Diode Applications | Switching | Switching | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Diode Type | Standard | ||||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | ||||
| VR | 100 volts | 100 volts | 100 volts |