onsemi Dual Zener SOT-23 TVS Protection Diode MMBZ6V8ALT1G

Description
Dual Common Anode Zener Diode Protection, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ6V8ALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ6V8ALT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Common Anode Zener Diode Protection, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ6V8ALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ6V8ALT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Zener SOT-23 TVS Protection Diode
144-MMBZ6V8ALT1G
Dual Zener SOT-23 TVS Protection Diode 144-MMBZ6V8ALT1G
Dual Common Anode Zener Diode Protection, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ6V8ALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ6V8ALT1G can be used for catalog matching and distributor lookup.

Dual Common Anode Zener Diode Protection, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ6V8ALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ6V8ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - MMBZ6V8ALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ6V8ALT1GOSTR-ND
Zener Diode Arrays MMBZ6V8ALT1GOSTR-ND
9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - MMBZ6V8ALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ6V8ALT1GOSCT-ND
Zener Diode Arrays MMBZ6V8ALT1GOSCT-ND
9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - MMBZ6V8ALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ6V8ALT1GOSDKR-ND
Zener Diode Arrays MMBZ6V8ALT1GOSDKR-ND
9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - MMBZ6V8ALT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
MMBZ6V8ALT1G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) MMBZ6V8ALT1G
2.5A 24W 9.6V 6.46V 4.5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

2.5A 24W 9.6V 6.46V 4.5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode Array, 40W, 6.8V, Sot-23; Zener Voltage Nom Onsemi - 98H0799 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 40W, 6.8V, Sot-23; Zener Voltage Nom Onsemi
98H0799
Tvs Diode Array, 40W, 6.8V, Sot-23; Zener Voltage Nom Onsemi 98H0799
TVS DIODE ARRAY, 40W, 6.8V, SOT-23; Zener Voltage Nom:-; Power Dissipation:24W; Operating Temperature Max:-; Diode Case Style:SOT-23; Product Range:MMBZ Series; Qualification:AEC-Q1 01; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE ARRAY, 40W, 6.8V, SOT-23; Zener Voltage Nom:-; Power Dissipation:24W; Operating Temperature Max:-; Diode Case Style:SOT-23; Product Range:MMBZ Series; Qualification:AEC-Q101; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Array, Tvs, 24W, 4.5V, Sot-23; Zener Voltage Nom Onsemi - 29X6111 - Newark, An Avnet Company
Chicago, IL, United States
Diode Array, Tvs, 24W, 4.5V, Sot-23; Zener Voltage Nom Onsemi
29X6111
Diode Array, Tvs, 24W, 4.5V, Sot-23; Zener Voltage Nom Onsemi 29X6111
DIODE ARRAY, TVS, 24W, 4.5V, SOT-23; Zener Voltage Nom:-; Power Dissipation:300mW; Operating Temperature Max:-; Diode Case Style:SOT-23; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE ARRAY, TVS, 24W, 4.5V, SOT-23; Zener Voltage Nom:-; Power Dissipation:300mW; Operating Temperature Max:-; Diode Case Style:SOT-23; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ6V8ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ6V8ALT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ6V8ALT1G
TVS DIODE 4.5VWM 9.6VC SOT23-3

TVS DIODE 4.5VWM 9.6VC SOT23-3

Supplier's Site
TVS Diodes MMBZ6V8ALT1G
TVS DIODE 4.5VWM 9.6VC SOT23-3

TVS DIODE 4.5VWM 9.6VC SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-MMBZ6V8ALT1G MMBZ6V8ALT1GOSTR-ND MMBZ6V8ALT1G 98H0799 29X6111 MMBZ6V8ALT1G MMBZ6V8ALT1G
Product Name Dual Zener SOT-23 TVS Protection Diode Zener Diode Arrays TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode Array, 40W, 6.8V, Sot-23; Zener Voltage Nom Onsemi Diode Array, Tvs, 24W, 4.5V, Sot-23; Zener Voltage Nom Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
PD 0.2250 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Anode
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data