Manufacturer: Micro Commercial Co
Win Source Part Number: 105034-MBRB20100CT-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A
Current - Reverse Leakage @ Vr: 150μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 800
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 100V 20A D2PAK Product overview: MBRB20100CT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20100CT-TP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 100V, 12A
200V Dual Common Cathode 20A 850mV@10A D2PAK Schottky Barrier Diodes (SBD) ROHS
DIODE ARRAY SCHOTTKY 100V D2PAK
DIODE ARR SCHOTT 100V 20A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 105034-MBRB20100CT-TP | MBRB20100CT-TPMSDKR-ND | 286-MBRB20100CT-TP | MBRB20100CT-TP | MBRB20100CT-TP | MBRB20100CT-TP | MBRB20100CT-TP |
| Product Name | Diodes, Rectifiers - Arrays - MBRB20100CT-TP | Diode Arrays | 100V 20A Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | |||
| VR | 100 volts | 100 volts | |||||
| IR | 0.1500 mA | 0.1500 mA |