onsemi Zener Diodes MM3Z10VT1G

Description
Diode Zener 10V 5% 200mW SOD-323
Request a Quote Datasheet
Description
Diode Zener 10V 5% 200mW SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1632506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632506
Zener Diodes 1632506
Diode Zener 10V 5% 200mW SOD-323

Diode Zener 10V 5% 200mW SOD-323

Supplier's Site
Single Zener Diodes - MM3Z10VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z10VT1GOSTR-ND
Single Zener Diodes MM3Z10VT1GOSTR-ND
Zener Diode 10V 300mW ±6% Surface Mount SOD-323

Zener Diode 10V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z10VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z10VT1GOSCT-ND
Single Zener Diodes MM3Z10VT1GOSCT-ND
Zener Diode 10V 300mW ±6% Surface Mount SOD-323

Zener Diode 10V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z10VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z10VT1GOSDKR-ND
Single Zener Diodes MM3Z10VT1GOSDKR-ND
Zener Diode 10V 300mW ±6% Surface Mount SOD-323

Zener Diode 10V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
200mW 10 V Zener Diode
287-MM3Z10VT1G
200mW 10 V Zener Diode 287-MM3Z10VT1G
200mW 5% Zener, SOD323F 10 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z10VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 10 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 10 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z10VT1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 10 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z10VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 10 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 10 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z10VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z10VT1G - 023503-MM3Z10VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z10VT1G
023503-MM3Z10VT1G
Diodes - Zener - Single - MM3Z10VT1G 023503-MM3Z10VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023503-MM3Z10VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 20 Ohm Family Name: MM3Z10V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z10VT1G; LM3Z10VT1G; PZU10BA,135; CMDZ10; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 023503-MM3Z10VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 20 Ohm
Family Name: MM3Z10V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): SZMM3Z10VT1G; LM3Z10VT1G; PZU10BA,135; CMDZ10;
Introduction Date: May 17, 2000
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Single Zener Diodes - MM3Z10VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z10VT1G
Single Zener Diodes MM3Z10VT1G
DIODE ZENER 10V 300MW SOD323

DIODE ZENER 10V 300MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z10VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z10VT1G
Discrete Semiconductor Products - Diodes - Zener MM3Z10VT1G
DIODE ZENER 10V 300MW SOD323

DIODE ZENER 10V 300MW SOD323

Supplier's Site
Diodes >> Zener Diodes - MM3Z10VT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z10VT1G
Diodes >> Zener Diodes MM3Z10VT1G
±6% Single 9.4V~10.6V 300mW 10V SOD-323 Zener Diodes ROHS

±6% Single 9.4V~10.6V 300mW 10V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z10VT1G
Zener Diodes MM3Z10VT1G
Zener Diodes 10V300mW

Zener Diodes 10V300mW

Buy Now Datasheet
Zener Diode, 200Mw, 10V, Sod-323; Zener Voltage Nom Onsemi - 67H6860 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 10V, Sod-323; Zener Voltage Nom Onsemi
67H6860
Zener Diode, 200Mw, 10V, Sod-323; Zener Voltage Nom Onsemi 67H6860
ZENER DIODE, 200mW, 10V, SOD-323; Zener Voltage Nom:10V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 10V, SOD-323; Zener Voltage Nom:10V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 10V, 0.2W, Sod-323; Zener Voltage Nom Onsemi - 29X6151 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 10V, 0.2W, Sod-323; Zener Voltage Nom Onsemi
29X6151
Diode, Zener, 10V, 0.2W, Sod-323; Zener Voltage Nom Onsemi 29X6151
DIODE, ZENER, 10V, 0.2W, SOD-323; Zener Voltage Nom:10V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

DIODE, ZENER, 10V, 0.2W, SOD-323; Zener Voltage Nom:10V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1632506 MM3Z10VT1GOSTR-ND 287-MM3Z10VT1G 023503-MM3Z10VT1G MM3Z10VT1G MM3Z10VT1G MM3Z10VT1G MM3Z10VT1G 67H6860 29X6151
Product Name Zener Diodes Single Zener Diodes 200mW 10 V Zener Diode Diodes - Zener - Single - MM3Z10VT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diodes Zener Diode, 200Mw, 10V, Sod-323; Zener Voltage Nom Onsemi Diode, Zener, 10V, 0.2W, Sod-323; Zener Voltage Nom Onsemi
Package SOD-323; Sod-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SOD-323
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
PD 0.3000 milliwatts 300 milliwatts 300 milliwatts 200 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data