onsemi Single Zener Diodes MM3Z47VB

Description
Zener Diode 47V 200mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 47V 200mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z47VBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z47VBDKR-ND
Single Zener Diodes MM3Z47VBDKR-ND
Zener Diode 47V 200mW ±2% Surface Mount SOD-323F

Zener Diode 47V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z47VBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z47VBTR-ND
Single Zener Diodes MM3Z47VBTR-ND
Zener Diode 47V 200mW ±2% Surface Mount SOD-323F

Zener Diode 47V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z47VBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z47VBCT-ND
Single Zener Diodes MM3Z47VBCT-ND
Zener Diode 47V 200mW ±2% Surface Mount SOD-323F

Zener Diode 47V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Singapore, Singapore
47V 0.2W Zener Diode
287-MM3Z47VB
47V 0.2W Zener Diode 287-MM3Z47VB
ZENER DIODE, 47V, 2%, 0.2W, UNID Product overview: MM3Z47VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z47VB can be used for catalog matching and distributor lookup.

ZENER DIODE, 47V, 2%, 0.2W, UNID Product overview: MM3Z47VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z47VB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z47VB - 023538-MM3Z47VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z47VB
023538-MM3Z47VB
Diodes - Zener - Single - MM3Z47VB 023538-MM3Z47VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023538-MM3Z47VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 45nA @ 33V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 160 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023538-MM3Z47VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 33V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 160 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - MM3Z47VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 47 V

200mW 2% Zener, SOD323F 47 V

Supplier's Site Datasheet
Single Zener Diodes - MM3Z47VB - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z47VB
Single Zener Diodes MM3Z47VB
DIODE ZENER 47V 200MW SOD323F

DIODE ZENER 47V 200MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z47VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z47VB
Discrete Semiconductor Products - Diodes - Zener MM3Z47VB
DIODE ZENER 47V 200MW SOD323F

DIODE ZENER 47V 200MW SOD323F

Supplier's Site
Zener Diode, 47V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi - 07AH4178 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 47V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi
07AH4178
Zener Diode, 47V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi 07AH4178
ZENER DIODE, 47V, 0.2W, SOD-323F; Zener Voltage Vz Typ:47V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 47V, 0.2W, SOD-323F; Zener Voltage Vz Typ:47V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z47VB
Zener Diodes MM3Z47VB
Zener Diodes Diode Zener 47.0V 200mW 2%

Zener Diodes Diode Zener 47.0V 200mW 2%

Buy Now Datasheet
Diodes >> Zener Diodes - MM3Z47VB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z47VB
Diodes >> Zener Diodes MM3Z47VB
±2% Single 46.06V~47.94V 200mW 47V SOD-323FL Zener Diodes ROHS

±2% Single 46.06V~47.94V 200mW 47V SOD-323FL Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z47VBDKR-ND 287-MM3Z47VB 023538-MM3Z47VB MM3Z47VB MM3Z47VB MM3Z47VB 07AH4178 MM3Z47VB MM3Z47VB
Product Name Single Zener Diodes 47V 0.2W Zener Diode Diodes - Zener - Single - MM3Z47VB Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 47V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi Zener Diodes Diodes >> Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package Bulk SOD-323; SOD-323F SOD-323; SOD-323FL SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 47 volts 47 volts 47 volts 47 volts 47 volts 47 volts
ZZT 160 ohms 160 ohms 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data