onsemi Single Zener Diodes MMBZ5234BLT1G

Description
Zener Diode 6.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 6.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5234BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5234BLT1GOSTR-ND
Single Zener Diodes MMBZ5234BLT1GOSTR-ND
Zener Diode 6.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5234BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5234BLT1GOSCT-ND
Single Zener Diodes MMBZ5234BLT1GOSCT-ND
Zener Diode 6.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5234BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5234BLT1GOSDKR-ND
Single Zener Diodes MMBZ5234BLT1GOSDKR-ND
Zener Diode 6.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5234BLT1G - 023852-MMBZ5234BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5234BLT1G
023852-MMBZ5234BLT1G
Diodes - Zener - Single - MMBZ5234BLT1G 023852-MMBZ5234BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023852-MMBZ5234BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023852-MMBZ5234BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - MMBZ5234BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5234BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5234BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5234BLT1G
DIODE ZENER 6.2V 225MW SOT23-3

DIODE ZENER 6.2V 225MW SOT23-3

Supplier's Site
Diodes >> Zener Diodes - MMBZ5234BLT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMBZ5234BLT1G
Diodes >> Zener Diodes MMBZ5234BLT1G
±5% Single 5.89V~6.51V 225mW 6.2V SOT-23 Zener Diodes ROHS

±5% Single 5.89V~6.51V 225mW 6.2V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5234BLT1G
Zener Diodes MMBZ5234BLT1G
Zener Diodes 6.2V 225mW

Zener Diodes 6.2V 225mW

Buy Now Datasheet
Zener Diode, 225Mw, 6.2V, Sot-23; Zener Voltage Nom Onsemi - 88H4816 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 6.2V, Sot-23; Zener Voltage Nom Onsemi
88H4816
Zener Diode, 225Mw, 6.2V, Sot-23; Zener Voltage Nom Onsemi 88H4816
ZENER DIODE, 225mW, 6.2V, SOT-23; Zener Voltage Nom:6.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 6.2V, SOT-23; Zener Voltage Nom:6.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 6.2V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi - 94W9020 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi
94W9020
Diode, Zener, 6.2V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi 94W9020
DIODE, ZENER, 6.2V, 225MW, SOT-23-3; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 225MW, SOT-23-3; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5234BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5234BLT1G
Single Zener Diodes MMBZ5234BLT1G
DIODE ZENER 6.2V 225MW SOT23-3

DIODE ZENER 6.2V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5234BLT1GOSTR-ND 023852-MMBZ5234BLT1G MMBZ5234BLT1G MMBZ5234BLT1G MMBZ5234BLT1G MMBZ5234BLT1G 88H4816 94W9020 MMBZ5234BLT1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5234BLT1G Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diodes Zener Diode, 225Mw, 6.2V, Sot-23; Zener Voltage Nom Onsemi Diode, Zener, 6.2V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23 SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 7 ohms 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data