Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single MMSZ4685-E3-08

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325535-MMSZ4685-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 7.5 µA @ 2 V Voltage - Zener (Nom) (Vz): 3.6 V Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-MMSZ4685-E3-08DK R,MMSZ4685-E3-08GITR -ND,MMSZ4685-E3-08GI CT-ND,MMSZ4685-E3-08 -ND,MMSZ4685-E3-08GI CT,MMSZ4685-E3-08GIT R,112-MMSZ4685-E3-08 TR,112-MMSZ4685-E3-0 8CT Base Product Number: MMSZ4685 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325535-MMSZ4685-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 7.5 µA @ 2 V Voltage - Zener (Nom) (Vz): 3.6 V Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-MMSZ4685-E3-08DK R,MMSZ4685-E3-08GITR -ND,MMSZ4685-E3-08GI CT-ND,MMSZ4685-E3-08 -ND,MMSZ4685-E3-08GI CT,MMSZ4685-E3-08GIT R,112-MMSZ4685-E3-08 TR,112-MMSZ4685-E3-0 8CT Base Product Number: MMSZ4685 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1325535-MMSZ4685-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325535-MMSZ4685-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1325535-MMSZ4685-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325535-MMSZ4685-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 7.5 µA @ 2 V Voltage - Zener (Nom) (Vz): 3.6 V Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-MMSZ4685-E3-08DK R,MMSZ4685-E3-08GITR -ND,MMSZ4685-E3-08GI CT-ND,MMSZ4685-E3-08 -ND,MMSZ4685-E3-08GI CT,MMSZ4685-E3-08GIT R,112-MMSZ4685-E3-08 TR,112-MMSZ4685-E3-0 8CT Base Product Number: MMSZ4685 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325535-MMSZ4685-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 7.5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 3.6 V
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-MMSZ4685-E3-08DKR,MMSZ4685-E3-08GITR-ND,MMSZ4685-E3-08GICT-ND,MMSZ4685-E3-08-ND,MMSZ4685-E3-08GICT,MMSZ4685-E3-08GITR,112-MMSZ4685-E3-08TR,112-MMSZ4685-E3-08CT
Base Product Number: MMSZ4685
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ4685-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ4685-E3-08TR-ND
Single Zener Diodes 112-MMSZ4685-E3-08TR-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ4685-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ4685-E3-08CT-ND
Single Zener Diodes 112-MMSZ4685-E3-08CT-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ4685-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ4685-E3-08DKR-ND
Single Zener Diodes 112-MMSZ4685-E3-08DKR-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
3.6V 0.5W Zener Diode - 287-MMSZ4685-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 0.5W Zener Diode
287-MMSZ4685-E3-08
3.6V 0.5W Zener Diode 287-MMSZ4685-E3-08
Zener Diode, 3.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4685-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4685-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4685-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4685-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4685-E3-08
Zener Diodes MMSZ4685-E3-08
Zener Diodes 3.6 Volt 0.5W 5%

Zener Diodes 3.6 Volt 0.5W 5%

Buy Now Datasheet
Single Zener Diodes - MMSZ4685-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4685-E3-08
Single Zener Diodes MMSZ4685-E3-08
DIODE ZENER 3.6V 500MW SOD123

DIODE ZENER 3.6V 500MW SOD123

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ4685-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ4685-E3-08
Diodes >> Zener Diodes MMSZ4685-E3-08
±5% 500mW 3.6V SOD-123 Zener Diodes ROHS

±5% 500mW 3.6V SOD-123 Zener Diodes ROHS

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ4685-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4685-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4685-E3-08
DIODE ZENER 3.6V 500MW SOD123

DIODE ZENER 3.6V 500MW SOD123

Supplier's Site
Diode, Zener, 3.6V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4520 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.6V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4520
Diode, Zener, 3.6V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4520
DIODE, ZENER, 3.6V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 3.6V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 3.6V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8029 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.6V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8029
Diode, Zener, 3.6V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8029
DIODE, ZENER, 3.6V, 0.5W, SOD-123-2; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3.6V, 0.5W, SOD-123-2; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1325535-MMSZ4685-E3-08 112-MMSZ4685-E3-08TR-ND 287-MMSZ4685-E3-08 MMSZ4685-E3-08 MMSZ4685-E3-08 MMSZ4685-E3-08 MMSZ4685-E3-08 06X4520
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 3.6V 0.5W Zener Diode Zener Diodes Single Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 3.6V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
Package SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts
IR 0.0075 mA 0.0075 mA 0.0075 mA 7.5 mA
Unlock Full Specs
to access all available technical data