onsemi Schottky 30V 500mA Diode and Rectifier MBR0530T1G

Description
30V Schottky Rectifier, 500mA, 2-Pin SOD-123 Product overview: MBR0530T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0530T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V Schottky Rectifier, 500mA, 2-Pin SOD-123 Product overview: MBR0530T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0530T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30V 500mA Diode and Rectifier
280-MBR0530T1G
Schottky 30V 500mA Diode and Rectifier 280-MBR0530T1G
30V Schottky Rectifier, 500mA, 2-Pin SOD-123 Product overview: MBR0530T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0530T1G can be used for catalog matching and distributor lookup.

30V Schottky Rectifier, 500mA, 2-Pin SOD-123 Product overview: MBR0530T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0530T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR0530T1G - 022372-MBR0530T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR0530T1G
022372-MBR0530T1G
Diodes, Rectifiers - Single - MBR0530T1G 022372-MBR0530T1G
Manufacturer: ON Semiconductor Win Source Part Number: 022372-MBR0530T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA Current - Reverse Leakage @ Vr: 130μA @ 30V Operating Temperature - Junction: -65°C to 125°C Family Name: MBR0530 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B0530W RH; B0530W; MBR0530L-TP-HF; Introduction Date: December 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022372-MBR0530T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA
Current - Reverse Leakage @ Vr: 130μA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Family Name: MBR0530
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B0530W RH; B0530W; MBR0530L-TP-HF;
Introduction Date: December 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - MBR0530T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0530T1GOSDKR-ND
Single Diodes MBR0530T1GOSDKR-ND
Diode Schottky 30V 500mA Surface Mount SOD-123

Diode Schottky 30V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR0530T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0530T1GOSTR-ND
Single Diodes MBR0530T1GOSTR-ND
Diode Schottky 30V 500mA Surface Mount SOD-123

Diode Schottky 30V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR0530T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0530T1GOSCT-ND
Single Diodes MBR0530T1GOSCT-ND
Diode Schottky 30V 500mA Surface Mount SOD-123

Diode Schottky 30V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR0530T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR0530T1G
Single Diodes MBR0530T1G
DIODE SCHOTTKY 30V 500MA SOD123

DIODE SCHOTTKY 30V 500MA SOD123

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MBR0530T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBR0530T1G
Diodes >> Schottky Barrier Diodes (SBD) MBR0530T1G
30V 430mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

30V 430mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode, Schottky, 500Ma, 30V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi - 94W8550 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 500Ma, 30V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi
94W8550
Diode, Schottky, 500Ma, 30V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi 94W8550
DIODE, SCHOTTKY, 500MA, 30V, SOD-123-2; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:430mV; Forward Surge RoHS Compliant: Yes

DIODE, SCHOTTKY, 500MA, 30V, SOD-123-2; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:430mV; Forward Surge RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBR0530T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR0530T1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR0530T1G
DIODE SCHOTTKY 30V 500MA SOD123

DIODE SCHOTTKY 30V 500MA SOD123

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR0530T1G
Schottky Diodes & Rectifiers MBR0530T1G
Schottky Diodes & Rectifiers 0.5A 30V

Schottky Diodes & Rectifiers 0.5A 30V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-MBR0530T1G 022372-MBR0530T1G MBR0530T1GOSDKR-ND MBR0530T1G MBR0530T1G 94W8550 MBR0530T1G MBR0530T1G
Product Name Schottky 30V 500mA Diode and Rectifier Diodes, Rectifiers - Single - MBR0530T1G Single Diodes Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Diode, Schottky, 500Ma, 30V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Life Cycle Stage Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5618 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Bridge Rectifiers - CC2574-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Schottky barrier single diode - BAT54J,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
VF 240 to 0.2400 volts
View Details
7 suppliers