onsemi Single Zener Diodes MMSZ24T1G

Description
Zener Diode 24V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 24V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ24T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ24T1GOSTR-ND
Single Zener Diodes MMSZ24T1GOSTR-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ24T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ24T1GOSDKR-ND
Single Zener Diodes MMSZ24T1GOSDKR-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ24T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ24T1GOSCT-ND
Single Zener Diodes MMSZ24T1GOSCT-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ24T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 24 V

500 mW; 5% Zener Diode Voltage Regulator 24 V

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ24T1G - 023965-MMSZ24T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ24T1G
023965-MMSZ24T1G
Diodes - Zener - Single - MMSZ24T1G 023965-MMSZ24T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023965-MMSZ24T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 16.8V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023965-MMSZ24T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 16.8V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ24T1G
Zener Diodes MMSZ24T1G
Zener Diodes 24V 500mW

Zener Diodes 24V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ24T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ24T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ24T1G
DIODE ZENER 24V 500MW SOD123

DIODE ZENER 24V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ24T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ24T1G
Single Zener Diodes MMSZ24T1G
DIODE ZENER 24V 500MW SOD123

DIODE ZENER 24V 500MW SOD123

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ24T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ24T1G
Diodes >> Zener Diodes MMSZ24T1G
±5% Single 22.8V~25.2V 500mW 24V SOD-123 Zener Diodes ROHS

±5% Single 22.8V~25.2V 500mW 24V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 500Mw, 24V, Sod-123; Zener Voltage Vz Typ Onsemi - 71J6021 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 24V, Sod-123; Zener Voltage Vz Typ Onsemi
71J6021
Zener Diode, 500Mw, 24V, Sod-123; Zener Voltage Vz Typ Onsemi 71J6021
ZENER DIODE, 500mW, 24V, SOD-123; Zener Voltage Vz Typ:24V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 24V, SOD-123; Zener Voltage Vz Typ:24V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ24T1GOSTR-ND MMSZ24T1G 023965-MMSZ24T1G MMSZ24T1G MMSZ24T1G MMSZ24T1G MMSZ24T1G 71J6021
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ24T1G Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diodes >> Zener Diodes Zener Diode, 500Mw, 24V, Sod-123; Zener Voltage Vz Typ Onsemi
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data