Zener Diode 2V 500mW ±5% Surface Mount SOD-123
Zener Diode 2V 500mW ±5% Surface Mount SOD-123
Zener Diode 2V 500mW ±5% Surface Mount SOD-123
Zener Diodes 500mW, 50uA,2.0V
DIODE ZENER 2V 500MW SOD123
±5% 500mW 2V SOD-123 Zener Diodes ROHS
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4679-TPMSDKR-ND | MMSZ4679-TP | MMSZ4679-TP | MMSZ4679-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123 | |
| Life Cycle Stage | Active | |||
| VZ | 2 volts | 2 volts |