Vishay Precision Group 20 A 60 V Diode and Rectifier MBR4060PT-E3/45

Description
DIODE 20 A, 60 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: MBR4060PT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR4060PT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 20 A, 60 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: MBR4060PT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR4060PT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 A 60 V Diode and Rectifier - 280-MBR4060PT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 A 60 V Diode and Rectifier
280-MBR4060PT-E3/45
20 A 60 V Diode and Rectifier 280-MBR4060PT-E3/45
DIODE 20 A, 60 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: MBR4060PT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR4060PT-E3/45 can be used for catalog matching and distributor lookup.

DIODE 20 A, 60 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: MBR4060PT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR4060PT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR4060PT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8130819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8130819
Schottky Diodes & Rectifiers 8130819
Diode Schottky 60V 40A 3-Pin(3+Tab)

Diode Schottky 60V 40A 3-Pin(3+Tab)

Supplier's Site
Schottky Diodes & Rectifiers - 8130819P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8130819P
Schottky Diodes & Rectifiers 8130819P
Diode Schottky 60V 40A 3-Pin(3+Tab)

Diode Schottky 60V 40A 3-Pin(3+Tab)

Supplier's Site
Schottky Diodes & Rectifiers - 1780810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1780810
Schottky Diodes & Rectifiers 1780810
Diode Schottky 60V 40A 3-Pin(3+Tab)

Diode Schottky 60V 40A 3-Pin(3+Tab)

Supplier's Site
Diodes, Rectifiers - Arrays - MBR4060PT-E3/45 - 074299-MBR4060PT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR4060PT-E3/45
074299-MBR4060PT-E3/45
Diodes, Rectifiers - Arrays - MBR4060PT-E3/45 074299-MBR4060PT-E3/45
Manufacturer: Vishay Win Source Part Number: 074299-MBR4060PT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 720mV @ 20A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 074299-MBR4060PT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 720mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR4060PT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR4060PT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR4060PT-E3/45
DIODE ARR SCHOTT 60V 20A TO247AD

DIODE ARR SCHOTT 60V 20A TO247AD

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - MBR4060PT-E3/45 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBR4060PT-E3/45
Diodes >> Schottky Barrier Diodes (SBD) MBR4060PT-E3/45
60V Dual Common Cathode 720mV@20A 20A TO-247AD(TO-3P) Schottky Barrier Diodes (SBD) ROHS

60V Dual Common Cathode 720mV@20A 20A TO-247AD(TO-3P) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier Common Cathode 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay - 65K1777 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay
65K1777
Schottky Rectifier Common Cathode 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay 65K1777
SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-247AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:720mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-247AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:720mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR4060PT-E3/45
Schottky Diodes & Rectifiers MBR4060PT-E3/45
Schottky Diodes & Rectifiers 40 Amp 60 Volt

Schottky Diodes & Rectifiers 40 Amp 60 Volt

Buy Now Datasheet
Diode Arrays MBR4060PT-E3/45
DIODE ARRAY SCHOTTKY 60V TO3P

DIODE ARRAY SCHOTTKY 60V TO3P

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers Schottky Diodes Diode Arrays
Product Number 280-MBR4060PT-E3/45 MBR4060PT-E3/45GI-ND 8130819 8130819P 074299-MBR4060PT-E3/45 MBR4060PT-E3/45 MBR4060PT-E3/45 65K1777 MBR4060PT-E3/45 MBR4060PT-E3/45
Product Name 20 A 60 V Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - MBR4060PT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier Common Cathode 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Diode Arrays
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode Common Catode Common Catode
Package TO-3; TO-3P-3, SC-65-3 TO-247; To-247ad TO-247; TO-247 TO-3; TO-3P TO-3; TO-247 TO-3; TO-247 TO-247; TO-247AD TO-247AD TO-3; TO-3P-3, SC-65-3
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data