onsemi Single Zener Diodes MM3Z12VST1G

Description
Zener Diode 12V 300mW ±2% Surface Mount SOD-323
Request a Quote
Description
Zener Diode 12V 300mW ±2% Surface Mount SOD-323
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MM3Z12VST1G is a Zener diode from Win Source Electronics, designed for voltage regulation applications. It features a nominal Zener voltage of 12V and a maximum power dissipation of 300mW. The diode is housed in a compact SOD-323 surface mount package, measuring 1.7 mm x 1.25 mm with a low profile of 0.9 mm. It has a tight tolerance of ±2% and is suitable for use in consumer electronics and portable devices. The device operates within a temperature range of -65°C to 150°C and has a reverse leakage current of 100nA at 8V. Additionally, it is halogen-free and compliant with RoHS standards. The MM3Z12VST1G is a common choice in high-density PC boards and applications where space is limited.

Datasheet Summary
Powered by GS/AI

The MM3Z12VST1G is a Zener diode from Win Source Electronics, designed for voltage regulation applications. It features a nominal Zener voltage of 12V and a maximum power dissipation of 300mW. The diode is housed in a compact SOD-323 surface mount package, measuring 1.7 mm x 1.25 mm with a low profile of 0.9 mm. It has a tight tolerance of ±2% and is suitable for use in consumer electronics and portable devices. The device operates within a temperature range of -65°C to 150°C and has a reverse leakage current of 100nA at 8V. Additionally, it is halogen-free and compliant with RoHS standards. The MM3Z12VST1G is a common choice in high-density PC boards and applications where space is limited.

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z12VST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z12VST1GOSDKR-ND
Single Zener Diodes MM3Z12VST1GOSDKR-ND
Zener Diode 12V 300mW ±2% Surface Mount SOD-323

Zener Diode 12V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z12VST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z12VST1GOSCT-ND
Single Zener Diodes MM3Z12VST1GOSCT-ND
Zener Diode 12V 300mW ±2% Surface Mount SOD-323

Zener Diode 12V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z12VST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z12VST1GOSTR-ND
Single Zener Diodes MM3Z12VST1GOSTR-ND
Zener Diode 12V 300mW ±2% Surface Mount SOD-323

Zener Diode 12V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Zener Diodes - 7916104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916104
Zener Diodes 7916104
Diode Zener 12V 2% 200mW SOD323

Diode Zener 12V 2% 200mW SOD323

Supplier's Site
Zener Diodes - 7916104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916104P
Zener Diodes 7916104P
Diode Zener 12V 2% 200mW SOD323

Diode Zener 12V 2% 200mW SOD323

Supplier's Site
Zener Diodes - 1453391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453391
Zener Diodes 1453391
Diode Zener 12V 2% 200mW SOD323

Diode Zener 12V 2% 200mW SOD323

Supplier's Site
Diodes - Zener - Single - MM3Z12VST1G - 023506-MM3Z12VST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z12VST1G
023506-MM3Z12VST1G
Diodes - Zener - Single - MM3Z12VST1G 023506-MM3Z12VST1G
Manufacturer: ON Semiconductor Win Source Part Number: 023506-MM3Z12VST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Family Name: MM3Z12VS Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z12VST1G; MM3Z12VST3G; CMDZ4699; PZU12B1A,115; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 023506-MM3Z12VST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Family Name: MM3Z12VS
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): SZMM3Z12VST1G; MM3Z12VST3G; CMDZ4699; PZU12B1A,115;
Introduction Date: August 20, 2002
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
12V 300mW Zener Diode
287-MM3Z12VST1G
12V 300mW Zener Diode 287-MM3Z12VST1G
12V 2% Zener Diode 300mW SOD-323 T/R Product overview: MM3Z12VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z12VST1G can be used for catalog matching and distributor lookup.

12V 2% Zener Diode 300mW SOD-323 T/R Product overview: MM3Z12VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z12VST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MM3Z12VST1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12V V(Z), 2.09%, 0.3W, Silicon, Unidirectional

Zener Diode, 12V V(Z), 2.09%, 0.3W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - MM3Z12VST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z12VST1G
Single Zener Diodes MM3Z12VST1G
DIODE ZENER 12V 300MW SOD323

DIODE ZENER 12V 300MW SOD323

Supplier's Site Datasheet
Diodes >> Zener Diodes - MM3Z12VST1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z12VST1G
Diodes >> Zener Diodes MM3Z12VST1G
±2% 300mW 12V SOD-323 Zener Diodes ROHS

±2% 300mW 12V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z12VST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z12VST1G
Discrete Semiconductor Products - Diodes - Zener MM3Z12VST1G
DIODE ZENER 12V 300MW SOD323

DIODE ZENER 12V 300MW SOD323

Supplier's Site
Zener Diode, 0.3W, 12V, Sod323; Zener Voltage Vz Typ Onsemi - 47AC1520 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 12V, Sod323; Zener Voltage Vz Typ Onsemi
47AC1520
Zener Diode, 0.3W, 12V, Sod323; Zener Voltage Vz Typ Onsemi 47AC1520
ZENER DIODE, 0.3W, 12V, SOD323; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z1 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.3W, 12V, SOD323; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z1 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 12V, 200Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi - 94W9046 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 200Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi
94W9046
Diode, Zener, 12V, 200Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi 94W9046
DIODE, ZENER, 12V, 200MW, SOD-323-2; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z1 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 12V, 200MW, SOD-323-2; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z1 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z12VST1GOSDKR-ND 7916104 7916104P 023506-MM3Z12VST1G 287-MM3Z12VST1G MM3Z12VST1G MM3Z12VST1G MM3Z12VST1G MM3Z12VST1G 47AC1520
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - MM3Z12VST1G 12V 300mW Zener Diode Single Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.3W, 12V, Sod323; Zener Voltage Vz Typ Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package SOD-323; Sod-323 SOD-323; SOD-323 SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323-CPR SOD-323; SC-76, SOD-323; SC-76 SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data