DIODES Incorporated 39V 500MW Zener Diode MMSZ5259B-7-F

Description
DIODE ZENER 39V 500MW SOD123 Product overview: MMSZ5259B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5259B-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 39V 500MW SOD123 Product overview: MMSZ5259B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5259B-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
39V 500MW Zener Diode
287-MMSZ5259B-7-F
39V 500MW Zener Diode 287-MMSZ5259B-7-F
DIODE ZENER 39V 500MW SOD123 Product overview: MMSZ5259B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5259B-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 39V 500MW SOD123 Product overview: MMSZ5259B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5259B-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5259B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5259B-FDICT-ND
Single Zener Diodes MMSZ5259B-FDICT-ND
Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5259B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5259B-FDIDKR-ND
Single Zener Diodes MMSZ5259B-FDIDKR-ND
Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5259B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5259B-FDITR-ND
Single Zener Diodes MMSZ5259B-FDITR-ND
Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5259B-7-F - 024073-MMSZ5259B-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5259B-7-F
024073-MMSZ5259B-7-F
Diodes - Zener - Single - MMSZ5259B-7-F 024073-MMSZ5259B-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 024073-MMSZ5259B-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 024073-MMSZ5259B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Diodes >> Zener Diodes - MMSZ5259B-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5259B-7-F
Diodes >> Zener Diodes MMSZ5259B-7-F
±5% Single 37.05V~40.95V 500mW 39V SOD-123 Zener Diodes ROHS

±5% Single 37.05V~40.95V 500mW 39V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. - 09AH9988 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc.
09AH9988
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. 09AH9988
ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5259B-7-F
Zener Diodes MMSZ5259B-7-F
Zener Diodes 39V 500mW

Zener Diodes 39V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5259B-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5259B-7-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5259B-7-F
DIODE ZENER 39V 500MW SOD123

DIODE ZENER 39V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5259B-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5259B-7-F
Single Zener Diodes MMSZ5259B-7-F
DIODE ZENER 39V 500MW SOD123

DIODE ZENER 39V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5259B-7-F MMSZ5259B-FDICT-ND 024073-MMSZ5259B-7-F MMSZ5259B-7-F 09AH9988 MMSZ5259B-7-F MMSZ5259B-7-F MMSZ5259B-7-F
Product Name 39V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5259B-7-F Diodes >> Zener Diodes Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 39 volts 39 volts 39 volts 39 volts 39 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data