onsemi Diodes - Zener - Single - MMSZ8V2T1G MMSZ8V2T1G

Description
500 mW; 5% Zener Diode Voltage Regulator 8.2 V
Request a Quote Datasheet
Description
500 mW; 5% Zener Diode Voltage Regulator 8.2 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ8V2T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 8.2 V

500 mW; 5% Zener Diode Voltage Regulator 8.2 V

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ8V2T1G - 024082-MMSZ8V2T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ8V2T1G
024082-MMSZ8V2T1G
Diodes - Zener - Single - MMSZ8V2T1G 024082-MMSZ8V2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024082-MMSZ8V2T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024082-MMSZ8V2T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 5449797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5449797
Zener Diodes 5449797
8.2V Zener diode,MMSZ8V2 500mW

8.2V Zener diode,MMSZ8V2 500mW

Supplier's Site
Zener Diodes - 5449797P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5449797P
Zener Diodes 5449797P
8.2V Zener diode,MMSZ8V2 500mW

8.2V Zener diode,MMSZ8V2 500mW

Supplier's Site
Zener Diodes - 1632536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632536
Zener Diodes 1632536
8.2V Zener diode,MMSZ8V2 500mW

8.2V Zener diode,MMSZ8V2 500mW

Supplier's Site
Single Zener Diodes - MMSZ8V2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ8V2T1GOSCT-ND
Single Zener Diodes MMSZ8V2T1GOSCT-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ8V2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ8V2T1GOSDKR-ND
Single Zener Diodes MMSZ8V2T1GOSDKR-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ8V2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ8V2T1GOSTR-ND
Single Zener Diodes MMSZ8V2T1GOSTR-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
SMD 8.2V 500mW Zener Diode
287-MMSZ8V2T1G
SMD 8.2V 500mW Zener Diode 287-MMSZ8V2T1G
8.2V 5% Zener Diode 500mW SOD-123 SMD T/R Product overview: MMSZ8V2T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 8.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 8.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ8V2T1G can be used for catalog matching and distributor lookup.

8.2V 5% Zener Diode 500mW SOD-123 SMD T/R Product overview: MMSZ8V2T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 8.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 8.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ8V2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ8V2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ8V2T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ8V2T1G
DIODE ZENER 8.2V 500MW SOD123

DIODE ZENER 8.2V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Nom Onsemi - 98H0831 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Nom Onsemi
98H0831
Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Nom Onsemi 98H0831
ZENER DIODE, 500mW, 8.2V, SOD-123; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 8.2V, SOD-123; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 8.2V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi - 26AK2385 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.2V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi
26AK2385
Diode, Zener, 8.2V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi 26AK2385
DIODE, ZENER, 8.2V, 0.5W, FULL REEL; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; RoHS Compliant: Yes

DIODE, ZENER, 8.2V, 0.5W, FULL REEL; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MMSZ8V2T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ8V2T1G
Single Zener Diodes MMSZ8V2T1G
DIODE ZENER 8.2V 500MW SOD123

DIODE ZENER 8.2V 500MW SOD123

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ8V2T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ8V2T1G
Diodes >> Zener Diodes MMSZ8V2T1G
±5% Single 7.79V~8.61V 500mW 8.2V SOD-123 Zener Diodes ROHS

±5% Single 7.79V~8.61V 500mW 8.2V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ8V2T1G
Zener Diodes MMSZ8V2T1G
Zener Diodes 8.2V 500mW

Zener Diodes 8.2V 500mW

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ8V2T1G 024082-MMSZ8V2T1G 5449797 5449797P MMSZ8V2T1GOSCT-ND 287-MMSZ8V2T1G MMSZ8V2T1G 98H0831 26AK2385 MMSZ8V2T1G MMSZ8V2T1G MMSZ8V2T1G
Product Name Diodes - Zener - Single - MMSZ8V2T1G Zener Diodes Zener Diodes Single Zener Diodes SMD 8.2V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Nom Onsemi Diode, Zener, 8.2V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi Single Zener Diodes Diodes >> Zener Diodes Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data