onsemi Zener Diodes MMSZ4680T1G

Description
Zener Diode 2.2V 5% 500mW SOD123
Request a Quote Datasheet
Description
Zener Diode 2.2V 5% 500mW SOD123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7916173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916173P
Zener Diodes 7916173P
Zener Diode 2.2V 5% 500mW SOD123

Zener Diode 2.2V 5% 500mW SOD123

Supplier's Site
Zener Diodes - 7916173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916173
Zener Diodes 7916173
Zener Diode 2.2V 5% 500mW SOD123

Zener Diode 2.2V 5% 500mW SOD123

Supplier's Site
Zener Diodes - 1629444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1629444
Zener Diodes 1629444
Zener Diode 2.2V 5% 500mW SOD123

Zener Diode 2.2V 5% 500mW SOD123

Supplier's Site
 - MMSZ4680T1G - Rochester Electronics
Newburyport, MA, United States
Low Current Zener Diode Voltage Regulator 2.2 V

Low Current Zener Diode Voltage Regulator 2.2 V

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4680T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4680T1GOSCT-ND
Single Zener Diodes MMSZ4680T1GOSCT-ND
Zener Diode 2.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4680T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4680T1GOSDKR-ND
Single Zener Diodes MMSZ4680T1GOSDKR-ND
Zener Diode 2.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4680T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4680T1GOSTR-ND
Single Zener Diodes MMSZ4680T1GOSTR-ND
Zener Diode 2.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ4680T1G - 023977-MMSZ4680T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4680T1G
023977-MMSZ4680T1G
Diodes - Zener - Single - MMSZ4680T1G 023977-MMSZ4680T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023977-MMSZ4680T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 4μA @ 1V Voltage - Zener (Nom) (Vz): 2.2V Family Name: MMSZ4680 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4680ET3G; MMSZ4680ET1; MMSZ4680ET3; MMSZ4680E; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023977-MMSZ4680T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 4μA @ 1V
Voltage - Zener (Nom) (Vz): 2.2V
Family Name: MMSZ4680
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ4680ET3G; MMSZ4680ET1; MMSZ4680ET3; MMSZ4680E;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Zener, 2.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6124 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6124
Diode, Zener, 2.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6124
DIODE, ZENER, 2.2V, 0.5W, SOD-123; Zener Voltage Nom:2.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 2.2V, 0.5W, SOD-123; Zener Voltage Nom:2.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.5W, 2.2V, Sod-123; Zener Voltage Vz Typ Onsemi - 81Y6813 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 2.2V, Sod-123; Zener Voltage Vz Typ Onsemi
81Y6813
Zener Diode, 0.5W, 2.2V, Sod-123; Zener Voltage Vz Typ Onsemi 81Y6813
ZENER DIODE, 0.5W, 2.2V, SOD-123; Zener Voltage Vz Typ:2.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ4xxxT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 0.5W, 2.2V, SOD-123; Zener Voltage Vz Typ:2.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ4xxxT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ4680T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ4680T1G
Diodes >> Zener Diodes MMSZ4680T1G
±5% Single 2.09V~2.31V 500mW 2.2V SOD-123 Zener Diodes ROHS

±5% Single 2.09V~2.31V 500mW 2.2V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4680T1G
Zener Diodes MMSZ4680T1G
Zener Diodes 2.2V 500mW

Zener Diodes 2.2V 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ4680T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4680T1G
Single Zener Diodes MMSZ4680T1G
DIODE ZENER 2.2V 500MW SOD123

DIODE ZENER 2.2V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4680T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4680T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4680T1G
DIODE ZENER 2.2V 500MW SOD123

DIODE ZENER 2.2V 500MW SOD123

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7916173P 7916173 MMSZ4680T1G MMSZ4680T1GOSCT-ND 023977-MMSZ4680T1G 29X6124 81Y6813 MMSZ4680T1G MMSZ4680T1G MMSZ4680T1G MMSZ4680T1G
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - MMSZ4680T1G Diode, Zener, 2.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 0.5W, 2.2V, Sod-123; Zener Voltage Vz Typ Onsemi Diodes >> Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2 2
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data