DIODES Incorporated 18V 200MW Zener Diode MMSZ5248BS-7-F

Description
DIODE ZENER 18V 200MW SOD323 Product overview: MMSZ5248BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248BS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 18V 200MW SOD323 Product overview: MMSZ5248BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248BS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 200MW Zener Diode - 287-MMSZ5248BS-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 200MW Zener Diode
287-MMSZ5248BS-7-F
18V 200MW Zener Diode 287-MMSZ5248BS-7-F
DIODE ZENER 18V 200MW SOD323 Product overview: MMSZ5248BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248BS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 200MW SOD323 Product overview: MMSZ5248BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248BS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5248BS-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248BS-FDICT-ND
Single Zener Diodes MMSZ5248BS-FDICT-ND
Zener Diode 18V 200mW ±5% Surface Mount SOD-323

Zener Diode 18V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MMSZ5248BS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248BS-FDITR-ND
Single Zener Diodes MMSZ5248BS-FDITR-ND
Zener Diode 18V 200mW ±5% Surface Mount SOD-323

Zener Diode 18V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MMSZ5248BS-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248BS-FDIDKR-ND
Single Zener Diodes MMSZ5248BS-FDIDKR-ND
Zener Diode 18V 200mW ±5% Surface Mount SOD-323

Zener Diode 18V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5248BS-7-F - 121333-MMSZ5248BS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5248BS-7-F
121333-MMSZ5248BS-7-F
Diodes - Zener - Single - MMSZ5248BS-7-F 121333-MMSZ5248BS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 121333-MMSZ5248BS-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 21 Ohm Family Name: MMSZ5248BS Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): CZRV5248B; MMSZ5248BS; MMXZ5248B-TP-HF; Introduction Date: July 10, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 121333-MMSZ5248BS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 21 Ohm
Family Name: MMSZ5248BS
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): CZRV5248B; MMSZ5248BS; MMXZ5248B-TP-HF;
Introduction Date: July 10, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5248BS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5248BS-7-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5248BS-7-F
DIODE ZENER 18V 200MW SOD323

DIODE ZENER 18V 200MW SOD323

Supplier's Site
Single Zener Diodes - MMSZ5248BS-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5248BS-7-F
Single Zener Diodes MMSZ5248BS-7-F
DIODE ZENER 18V 200MW SOD323

DIODE ZENER 18V 200MW SOD323

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ5248BS-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5248BS-7-F
Diodes >> Zener Diodes MMSZ5248BS-7-F
±5% Single 17.1V~18.9V 200mW 18V SOD-323 Zener Diodes ROHS

±5% Single 17.1V~18.9V 200mW 18V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5248BS-7-F
Zener Diodes MMSZ5248BS-7-F
Zener Diodes 18V 200mW

Zener Diodes 18V 200mW

Buy Now Datasheet
Diode, Zener, 18V, 0.2W, Sod-323; Zener Voltage Nom Diodes Inc. - 23T7852 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18V, 0.2W, Sod-323; Zener Voltage Nom Diodes Inc.
23T7852
Diode, Zener, 18V, 0.2W, Sod-323; Zener Voltage Nom Diodes Inc. 23T7852
DIODE, ZENER, 18V, 0.2W, SOD-323; Zener Voltage Nom:18V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 18V, 0.2W, SOD-323; Zener Voltage Nom:18V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode Sod323 T&r 3K Rohs Compliant Diodes Inc. - 79AH4459 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod323 T&r 3K Rohs Compliant Diodes Inc.
79AH4459
Zener Diode Sod323 T&r 3K Rohs Compliant Diodes Inc. 79AH4459
ZENER DIODE SOD323 T&R 3K ROHS COMPLIANT: YES

ZENER DIODE SOD323 T&R 3K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5248BS-7-F MMSZ5248BS-FDICT-ND 121333-MMSZ5248BS-7-F MMSZ5248BS-7-F MMSZ5248BS-7-F MMSZ5248BS-7-F MMSZ5248BS-7-F 23T7852 79AH4459
Product Name 18V 200MW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5248BS-7-F Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diodes >> Zener Diodes Zener Diodes Diode, Zener, 18V, 0.2W, Sod-323; Zener Voltage Nom Diodes Inc. Zener Diode Sod323 T&r 3K Rohs Compliant Diodes Inc.
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 18 volts 18 volts 18 volts 18 volts 18 volts
ZZT 21 ohms 21 ohms 21 ohms 21 ohms 21 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data