Manufacturer: Diodes Incorporated
Win Source Part Number: 024068-MMSZ5257B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 25V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 58 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
DIODE ZENER 33V 500MW SOD123 Product overview: MMSZ5257B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5257B-7-F can be used for catalog matching and distributor lookup.
Zener Diode 33V 500mW ±5% Surface Mount SOD-123
Zener Diode 33V 500mW ±5% Surface Mount SOD-123
Zener Diode 33V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 33V 500MW SOD123
DIODE ZENER 33V 500MW SOD123
±5% Single 31.35V~34.65V 500mW 33V SOD-123 Zener Diodes ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 024068-MMSZ5257B-7-F | 287-MMSZ5257B-7-F | MMSZ5257B-FDITR-ND | MMSZ5257B-7-F | MMSZ5257B-7-F | MMSZ5257B-7-F | MMSZ5257B-7-F |
| Product Name | Diodes - Zener - Single - MMSZ5257B-7-F | 33V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | Diodes >> Zener Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123 | |
| VZ | 33 volts | 33 volts | 33 volts | 33 volts | 33 volts | ||
| ZZT | 58 ohms | 58 ohms | 58 ohms | 58 ohms | 58 ohms |