onsemi Switching Diodes MMSD4148T1G

Description
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSD4148T1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon

Supplier's Site Datasheet
Switching Diodes - 464198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
464198
Switching Diodes 464198
Switching Diode 100V, MMSD4148T1G

Switching Diode 100V, MMSD4148T1G

Supplier's Site
Switching Diodes - 464198P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
464198P
Switching Diodes 464198P
Switching Diode 100V, MMSD4148T1G

Switching Diode 100V, MMSD4148T1G

Supplier's Site
Singapore, Singapore
100V Diode and Rectifier
280-MMSD4148T1G
100V Diode and Rectifier 280-MMSD4148T1G
100V Rectifier Diode, SILICON, 2-Pin, SOD-123 Product overview: MMSD4148T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD4148T1G can be used for catalog matching and distributor lookup.

100V Rectifier Diode, SILICON, 2-Pin, SOD-123 Product overview: MMSD4148T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD4148T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MMSD4148T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMSD4148T1GOSDKR-ND
Single Diodes MMSD4148T1GOSDKR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MMSD4148T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMSD4148T1GOSTR-ND
Single Diodes MMSD4148T1GOSTR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MMSD4148T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMSD4148T1GOSCT-ND
Single Diodes MMSD4148T1GOSCT-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - MMSD4148T1G - 023934-MMSD4148T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMSD4148T1G
023934-MMSD4148T1G
Diodes, Rectifiers - Single - MMSD4148T1G 023934-MMSD4148T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023934-MMSD4148T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: MMSD4148 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Alternative Parts (Cross-Reference): SMMSD4148T1G; SMMSD4148T3G; SMMSD914T1G; Introduction Date: February 24, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 023934-MMSD4148T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: MMSD4148
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): SMMSD4148T1G; SMMSD4148T3G; SMMSD914T1G;
Introduction Date: February 24, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive

Buy Now Datasheet
Diodes >> Switching Diode - MMSD4148T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
MMSD4148T1G
Diodes >> Switching Diode MMSD4148T1G
100V 425mW Single 1V@10mA 4ns 200mA SOD-123 Switching Diode ROHS

100V 425mW Single 1V@10mA 4ns 200mA SOD-123 Switching Diode ROHS

Supplier's Site Datasheet
Switch Diode, 100V, 200Ma, Sod-123; Diode Configuration Onsemi - 45J1568 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 100V, 200Ma, Sod-123; Diode Configuration Onsemi
45J1568
Switch Diode, 100V, 200Ma, Sod-123; Diode Configuration Onsemi 45J1568
SWITCH DIODE, 100V, 200mA, SOD-123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

SWITCH DIODE, 100V, 200mA, SOD-123; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, High Speed, 200Ma, 100V, Sod-123; Diode Configuration Onsemi - 38K5673 - Newark, An Avnet Company
Chicago, IL, United States
Diode, High Speed, 200Ma, 100V, Sod-123; Diode Configuration Onsemi
38K5673
Diode, High Speed, 200Ma, 100V, Sod-123; Diode Configuration Onsemi 38K5673
DIODE, HIGH SPEED, 200MA, 100V, SOD-123; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, HIGH SPEED, 200MA, 100V, SOD-123; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMSD4148T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMSD4148T1G
Discrete Semiconductor Products - Diodes - Rectifiers MMSD4148T1G
DIODE GEN PURP 100V 200MA SOD123

DIODE GEN PURP 100V 200MA SOD123

Supplier's Site
DIODE, SWITCH 100V, SOD-123 PKG - 70100208 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SWITCH 100V, SOD-123 PKG
70100208
DIODE, SWITCH 100V, SOD-123 PKG 70100208
DIODE, SWITCH 100V, SOD-123 PKG

DIODE, SWITCH 100V, SOD-123 PKG

Supplier's Site
Single Diodes - MMSD4148T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MMSD4148T1G
Single Diodes MMSD4148T1G
DIODE GEN PURP 100V 200MA SOD123

DIODE GEN PURP 100V 200MA SOD123

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Diodes Diodes Diodes Diodes Diodes Rectifiers Schottky Diodes General Purpose Diodes
Product Number MMSD4148T1G 464198 280-MMSD4148T1G MMSD4148T1GOSDKR-ND 023934-MMSD4148T1G MMSD4148T1G 45J1568 38K5673 MMSD4148T1G 70100208 MMSD4148T1G
Product Name Switching Diodes 100V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MMSD4148T1G Diodes >> Switching Diode Switch Diode, 100V, 200Ma, Sod-123; Diode Configuration Onsemi Diode, High Speed, 200Ma, 100V, Sod-123; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers DIODE, SWITCH 100V, SOD-123 PKG Single Diodes
Package SOD-123; SOD-123-CPR SOD-123 SOD-123 SOD-123; SOD-123
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Diode Applications Switching Switching
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data